EN
  • EN
  • DE

G5Q-14-DC12

Part No G5Q-14-DC12
Manufacturer Omron
Catalog Relays
Description General Purpose Relays Power PCB Relay Sealed SPDT 12VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Product Power Relays
Type Miniature
Coil Voltage 12 VDC
Relay Contact Form 1 Form C (SPDT-NO, NC)
Contact Current Rating 10 A
Contact Termination Solder Pin
Mounting Style Through Hole
Switching Voltage 277 VAC, 30 VDC
Coil Termination Solder Pin
Coil Type Non-Latching
Coil Resistance 360 Ohms
Coil Current 33.3 mA
Contact Material Silver Alloy (Ag)
Series G5Q
Length 20.3 mm
Width 10.3 mm
Height 15.8 mm
Contact Form SPDT (1 Form C)
Power Consumption 400 mW
Brand Omron Electronics
Product Type General Purpose Relays
Standard Pack Qty 500
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian G5Q-14-DC12 CAD Model

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 3A 0-60V
Lowest to $17.4627
TE Connectivity
Shrack, PCB Relay SPDT horiz, 5A
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $22.2858
Omron
RELAY GEN PURPOSE SPST 5A 12V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $11.3233
TE Connectivity
RELAY GEN PURPOSE SPST 8A 24V
Lowest to $6.6647
TE Connectivity
POWER/SIGNAL RELAY 1 FORM C SPDT
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 30A 24V
Lowest to $21.8181
Omron
SSR RELAY SPST-NO 3A 0-100V
Lowest to $4.5000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7853 $51.0445
160+ $0.6444 $103.1040
245+ $0.6242 $152.9290
335+ $0.6041 $202.3735
430+ $0.5840 $251.1200
575+ $0.5236 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,628 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess