EN
  • EN
  • DE

ORWH-SH-124D1F,000

Part No ORWH-SH-124D1F,000
Manufacturer TE Connectivity
Catalog Relays
Description Low Signal Relays - PCB ORWH-SH-124D1F,000 RELAY IND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Packaging Bulk
Product Power Relays
Type Standard
Coil Voltage 24 VDC
Relay Contact Form 1 Form C (SPDT-NO, NC)
Contact Current Rating 10 A
Coil Current 15 mA
Coil Type Non-Latching
Power Consumption 360 mW
Contact Termination Solder Pin
Series ORWH
Industrial Automation Low Signal Relays - PCB
Contact Form SPDT (1 Form C)
Brand TE Connectivity / OEG
Coil Resistance 1.6 kOhms
Contact Material Silver Zinc Oxide (AgZnO)
Mounting Style Through Hole
Product Type PCB Relays
Standard Pack Qty 250
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian ORWH-SH-124D1F,000 CAD Model

You May Also Be Interested in

Omron
RELAY GEN PURPOSE DPST 5A 24V
Lowest to $2.6901
TE Connectivity
RELAY CONTACTOR SPST 50A 24V
Lowest to $54.5454
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $11.3233
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 6V
Lowest to $54.5454
Panasonic
RELAY TELECOM DPDT 2A 5V
Lowest to $3.4090
Panasonic
RELAY GEN PURPOSE DPDT 1A 24V
Need more? Email Us
TE Connectivity
High Frequency / RF Relays
Lowest to $4.8262
Omron
SSR RELAY SPST-NO 3A 0-100V
Lowest to $4.5000
Honeywell
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $8.7545

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9814 $51.7582
31+ $3.2668 $101.2708
48+ $3.1647 $151.9056
66+ $3.0626 $202.1316
85+ $2.9605 $251.6425
114+ $2.6543 $302.5902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,186 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess