EN
  • EN
  • DE

G6D-1A-ASI-DC5

Part No G6D-1A-ASI-DC5
Manufacturer Omron
Catalog Relays
Description General Purpose Relays Power PCB Relay 5A SPST-NO 5VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Product Power Relays
Type Miniature
Coil Voltage 5 VDC
Relay Contact Form 1 Form A (SPST-NO)
Contact Current Rating 5 A
Contact Termination Solder Pin
Mounting Style Through Hole
Switching Voltage 250 VAC, 30 VDC
Coil Termination Solder Pin
Coil Type Non-Latching
Coil Resistance 125 Ohms
Coil Current 40 mA
Contact Material Silver Alloy (Ag)
Series G6D-ASI
Length 17.5 mm
Width 6.5 mm
Height 12.5 mm
Contact Form SPST (1 Form A)
Power Consumption 200 mW
Brand Omron Electronics
Product Type General Purpose Relays
Standard Pack Qty 500
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian G6D-1A-ASI-DC5 CAD Model

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 1A 5V
Lowest to $1.0478
TE Connectivity
High Frequency / RF Relays
Lowest to $4.8262
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 5V
Lowest to $3.0693
TE Connectivity
RELAY GEN PURPOSE SPST 30A 24V
Lowest to $21.8181
TE Connectivity
RELAY GEN PURPOSE DPST 50A 12V
Lowest to $73.9293
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 6V
Lowest to $54.5454
Panasonic
RELAY GENERAL PURPOSE
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $6.0000
Omron
CLIP PAIRINGS SOCKET-HOLD-DOWN
Lowest to $1.2300

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3304 $53.2160
95+ $1.0917 $103.7115
145+ $1.0575 $153.3375
200+ $1.0234 $204.6800
255+ $0.9893 $252.2715
340+ $0.8870 $301.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess