EN
  • EN
  • DE

AQY-210S

Part No AQY-210S
Manufacturer Panasonic
Catalog Relays
Description Solid State Relays - PCB Mount 120MA 350V 6PIN SPST
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Packaging Tube
Mounting Style PCB Mount
Load Current Rating 120 mA
Load Voltage Rating 350 VAC, 350 VDC
Relay Contact Form 1 Form A (SPST-NO)
Control Voltage Range 1.25 VDC
Package / Case SOP-4
Output Type Photo MOSFET
Input Current 50 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Length 4.4 mm (0.173 in)
Width 4.3 mm (0.169 in)
Height 2 mm (0.079 in)
Series AQY
Contact Form SPST (1 Form A)
Isolation Voltage 1.5 kV
Product Solid State Relays
Termination Style SMD/SMT
Type Controller
Brand Panasonic Industrial Devices
Input to Output Isolation Method Optocoupler
Moisture Sensitive Yes
Product Type SSR - Solid State Relays
Standard Pack Qty 100
Subcategory Relays
Tradename PhotoMOS
Ultra Librarian 3D Model Ultra Librarian AQY-210S CAD Model

You May Also Be Interested in

TE Connectivity
POWER/SIGNAL RELAY 2 FORM C DPDT
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 0-100V
Lowest to $4.5000
TE Connectivity
POWER/SIGNAL RELAY 1 FORM C SPDT
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 0-60V
Lowest to $17.4627
Omron
RELAY TELECOM DPDT 1A 5V
Lowest to $0.9313
Panasonic
RELAY SOCKET 8 POS THROUGH HOLE
Need more? Email Us
Panasonic
RELAY TELECOM DPDT 2A 5V
Lowest to $3.4090
TE Connectivity
RELAY CONTACTOR SPST 50A 24V
Lowest to $54.5454
Panasonic
RELAY GENERAL PURPOSE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6603 $52.8240
165+ $0.6186 $102.0690
255+ $0.5977 $152.4135
360+ $0.5559 $200.1240
470+ $0.5350 $251.4500
585+ $0.5141 $300.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess