Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 16
Number of Channels 3
Power (W) 630mW
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number LM98722
Manufacturer Pack Quantity 34
MSL Level 1 (Unlimited)
Win Source Part Number 1201002-LM98722CCMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM98722CCMT CAD Model

Description

The LM98722CCMT is a highly sophisticated, fully integrated, three-channel, 16-bit analog front end (AFE) designed by Texas Instruments for use in color scanner applications. This advanced chip is engineered to provide an optimal interface between the analog world of continuous signals and the digital domain of image processing.

Key Features

  • High-Resolution ADC: The LM98722 features a 16-bit analog-to-digital converter for each channel, ensuring precise and accurate digital representation of the input signals.
  • Three-Channel Processing: With separate channels for red, green, and blue signals, the LM98722CCMT can handle complex color imaging tasks with ease.
  • Programmable Gain Amplifier (PGA): The integrated PGA allows for signal conditioning, providing flexibility in adjusting the gain to match various sensor outputs.
  • Correlated Double Sampling (CDS): The CDS functionality reduces noise associated with the image sensor and the sampling process, resulting in cleaner image data.
  • Flexible Interface: The device offers a versatile digital interface that is compatible with a range of microprocessors and DSPs, making system integration simpler.

Applications

The LM98722CCMT is primarily designed for high-performance color scanner applications. Its robust feature set makes it an excellent choice for:

  • Professional-grade image scanners
  • Medical imaging devices
  • High-speed document scanners
  • Industrial imaging systems

Technical Specifications

Parameter Value Resolution 16-bit Number of Channels 3 (RGB) Interface Type Digital Supply Voltage 3.0V to 3.6V Operating Temperature -40°C to +85°C

The LM98722CCMT by Texas Instruments represents a blend of precision, integration, and flexibility, making it an ideal AFE solution for advanced color imaging applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 3CH 8/10/12/16BIT 32QFN / 3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $32.1176
ECAD model for WM8224CSEFL
Maxim Integrated
IC MODEM AFE V.22BIS 32-QFN
Lowest to $2.7321
ECAD model for 73M1903-IMR/F
Texas Instruments
Sensor AFE System: Multi-Channel, Low-Power 16-Bit | IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
ECAD model for LMP90079MHX/NOPB
Texas Instruments
IC AFE 4 CHAN 24BIT 30DSBGA / 4 Channel AFE 24 Bit 30-DSBGA
Lowest to $1.4153
ECAD model for AFE4420YZR
Infineon Technologies
OCTAL-10BASES ANALOG FRONT END / Channel AFE Bit
Lowest to $24.5245
ECAD model for PEF22825FV1.1
Analog Devices Inc.
IC AFE 5 CHAN 19BIT 56LFCSP / 5 Channel AFE 19 Bit 56-LFCSP-VQ (9x9)
Lowest to $116.5414
ECAD model for ADAS1000-1BCPZ-RL
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA / 3 Channel AFE 24 Bit 30-DSBGA
Lowest to $16.4585
ECAD model for AFE4900YZR
Analog Devices Inc.
IC AFE 1 CHAN 16BIT 56WLCSP / 1 Channel AFE 16 Bit 56-WLCSP (3.56x4.16)
Lowest to $11.9697
ECAD model for AD5940BCBZ-RL7
Analog Devices Inc.
Mixed-Signal Front End Set-Top Box, Cable Modem
Lowest to $31.8018
ECAD model for AD9879BSZ

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6496 $64.9488
7+ $17.7639 $124.3473
10+ $17.2087 $172.0870
14+ $16.6536 $233.1504
18+ $16.0984 $289.7712
24+ $14.4331 $346.3944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,380 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention