EN
  • EN
  • DE

G2R-14-DC48

Part No G2R-14-DC48
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 8A 48V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tray
Status Active
Relay Type General Purpose
Coil Type Non Latching
Coil Current 11.5mA
Coil Voltage 48VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 8A
Switching Voltage 380VAC, 125VDC - Max
Turn On Voltage (Max) 33.6 VDC
Turn Off Voltage (Min) 7.2 VDC
Operate Time 15ms
Release Time 5ms
Features Sealed - Fully
Mounting Through Hole
Termination Style PC Pin
Coil Power 530 mW
Coil Resistance 4.17 kOhms
Temperature Range - Operating -40°C to 70°C
Win Source Part Number 067597-G2R-14-DC48
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G2R-14-DC48 CAD Model

Description

The Omron 067597-G2R-14-DC48 is a medium-popularity general-purpose relay that is suitable for various electronic devices.

  • Feature: Sealed
  • Contact Form: SPDT (1 Form C)
  • Mounting: Through-Hole
  • Coil Voltage: 48VDC
  • Coil Resistance: 4.17 kOhms
  • Coil Current: 11.5mA
  • Relay Type: Non-Latching
  • Contact Rating: 8A
  • Switching Voltage: 380VAC and 125VDC
  • Max Turn-On Voltage: 33.6 VDC
  • Min Turn-Off Voltage: 7.2 VDC
  • Release Time: 5ms
  • Operate Time: 15ms
  • Application: Suitable for electronic devices that require a general-purpose relay.

You May Also Be Interested in

TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1550 $64.3950
20+ $5.8709 $117.4180
31+ $5.6874 $176.3094
42+ $5.5040 $231.1680
55+ $5.3204 $292.6220
73+ $4.7701 $348.2173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess