EN
  • EN
  • DE

SN74HCT125DE4

Part No SN74HCT125DE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HCT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74HCT125
Other Names 2156-SN74HCT125DE4,TEXTISSN74HCT125DE4
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259544-SN74HCT125DE4
Ultra Librarian 3D Model Ultra Librarian SN74HCT125DE4 CAD Model

Description

SN74HCT125DE4 by Texas Instruments

The SN74HCT125DE4 is a high-performance, quadruple bus buffer gate with 3-state outputs, designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of the HCT family, which is well-suited for interfacing between 5V and 3.3V systems due to its TTL-compatible input levels.

Each of the four independent buffers of the SN74HCT125DE4 features a separate output-enable (OE) input, which controls the state of the corresponding output. When OE is low, the output is active and reflects the input data. Conversely, when OE is high, the output assumes a high-impedance state, effectively disconnecting the buffer from the bus line. This high-impedance state is crucial for bus-oriented systems, allowing multiple devices to share the same communication lines without interference.

The device is characterized for operation from -40°C to 85°C, making it suitable for a wide range of commercial and industrial applications. The SN74HCT125DE4 comes in a standard SOIC-14 (DE) package, providing a compact footprint while allowing for easy integration into various circuit designs.

Key features of the SN74HCT125DE4 include:

  • Wide operating voltage range of 4.5V to 5.5V
  • High-output drive: -6 mA VCC = 4.5V
  • Low-power consumption: 20-μA maximum ICC
  • Low input current of 1 μA maximum
  • Output drive capability of 15 LSTTL loads
  • Typical tpd of 11 ns
  • ±6-mA output drive at 5 V
  • Low input capacitance: 4 pF (maximum)

With its robust design and high drive capability, the SN74HCT125DE4 is an excellent choice for systems requiring a reliable means of driving heavy loads with minimal propagation delay. Its compatibility with TTL levels makes it versatile for interfacing with legacy systems, while its 3-state outputs enable efficient bus management in complex digital environments.

Whether you're designing a microprocessor interface, memory driver, or bus-oriented transmitter/receiver, the SN74HCT125DE4 from Texas Instruments is an essential component that offers reliability and performance.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess