EN
  • EN
  • DE

ST19NA18EER8NNKP

Part No ST19NA18EER8NNKP
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 342932-ST19NA18EER8NNKP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST19NA18EER8NNKP CAD Model

Description

The ST19NA18EER8NNKP is a high-performance integrated circuit from STMicroelectronics, designed specifically for advanced security and data protection applications. This product is part of STMicroelectronics' secure microcontroller family, which is widely recognized for its robust security features, making it an ideal choice for smart card and other secure embedded systems.

Boasting a powerful 32-bit ARM SecurCore SC300 processor, the ST19NA18EER8NNKP delivers exceptional performance for complex cryptographic operations. This secure microcontroller is optimized for efficient handling of encryption algorithms, such as AES, DES, and 3DES, providing a high level of data security for sensitive applications.

The device comes with a substantial amount of on-chip memory, including EEPROM, ROM, and RAM, to support a wide range of applications and data storage requirements. The EEPROM, in particular, is designed for a high number of write/erase cycles, ensuring data retention and integrity over the product's lifespan.

Connectivity is another key aspect of the ST19NA18EER8NNKP, featuring multiple communication interfaces that allow it to integrate seamlessly into various systems. These interfaces may include ISO/IEC 7816, SWP (Single Wire Protocol), and others, providing versatility in connection options for system designers.

Security is at the core of the ST19NA18EER8NNKP's design. The chip includes dedicated hardware for protection against a wide range of attacks, including physical tampering, side-channel attacks, and fault injection. Additionally, it incorporates security sensors and sophisticated countermeasures to ensure the integrity and confidentiality of the user's data.

In summary, the ST19NA18EER8NNKP from STMicroelectronics is a cutting-edge secure microcontroller that offers a powerful processing core, extensive memory capabilities, flexible connectivity options, and state-of-the-art security features. It is a top choice for developers looking to implement high-security solutions in applications like banking, identification, and secure access control systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $25.5532
Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess