EN
  • EN
  • DE

D6F-20A6-000

Part No D6F-20A6-000
Manufacturer Omron
Catalog Flow Sensors
Description AIRFLOW SENSOR MEMS 20L/MIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Sensing Range 0 ~ 20 LPM
Flow Sensor Type Air
Voltage - Input 10.8V ~ 26.4V
Port Size 1/4", 0.25" (6.35mm) RC
Material - Body Thermoplastic resin / Aluminum alloy
Temperature Range - Operating -10°C ~ 60°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1598976-D6F-20A6-000
Ultra Librarian 3D Model Ultra Librarian D6F-20A6-000 CAD Model

Description

N

You May Also Be Interested in

Omron
SENSOR AIR FLOW TYPE 0-1LTR PLST / Air Flow Sensor 0 ~ 0.264 GPM (0 ~ 1 LPM) 0.34" (8.6mm) PPS
Need more? Email Us
Memsic Inc.
High Performance Bi-Directional Digital MEMS Gas Flow Sensor / MEMS FLOW AND PRESSURE MODULE
Need more? Email Us
Honeywell
SENSOR AIR FLOW AMP 1000 SCCM / Air Flow Sensor ±1000sccm Male, 0.2" (5.08mm) Silicon
Lowest to $138.0987
Honeywell
SENSOR AIRFLOW AMP 1000 SCCM
Lowest to $91.9403
Honeywell
SENSOR AIRFLOW AMP 6 SLPM / Air Flow Sensor 6 SLPM Female, 0.19" (4.826mm) Silicon
Lowest to $103.2639
Cynergy 3
Maximum operating pressure 20 bar
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 1000 SCCM
Lowest to $100.1001
Renesas Electronics America
CALIBRATED MASS FLOW SENSOR / Gas Flow Sensor 0 ~ 2 SLPM Male, 0.232" (5.90mm) Silicon
Lowest to $173.1944
Sensata-Cynergy3
SENSOR FLOW 0.2-25LPM MALE 3/8" / Liquid Flow Sensor ±0.2 ~ 25 LPM Male - 3/8" (9.52mm) BSP Plastic
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess