EN
  • EN
  • DE

EE-SX677-WR 1M

Part No EE-SX677-WR 1M
Manufacturer Omron
Catalog Optical Sensors
Description SENSOR OPT SLOT NPN MODULE 1M CB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Omron Automation and Safety
Series EE-SX67
Package Bulk
Product Status Active
Sensing Distance 0.197" (5mm)
Sensing Method Through-Beam
Output Configuration NPN - Dark-ON/Light-ON - Selectable
Current - Collector (Ic) (Max) 100 mA
Response Time -
Temperature Range - Operating -25°C ~ 55°C (TA)
Mounting Type Chassis Mount
Package / Case Module, Pre-Wired
Base Product Number EE-SX677
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1375898-EE-SX677-WR 1M
Ultra Librarian 3D Model Ultra Librarian EE-SX677-WR 1M CAD Model

Description

The Photointerrupter is a high-performance optical sensor that is ideal for slot type applications from Omron Automation and Safety.

  • Sensing Distance: 0.197" (5mm)
  • Output Configuration: NPN, Dark-ON/Light-ON selectable
  • Operating Temperature: -25°C to 55°C
  • Mounting: Chassis Mount
  • Package: Module, Pre-Wired
  • Status: Active
  • Packaging: Bulk

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.122" (3.1mm) Phototransistor Slotted Module
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.375" (9.53mm) Phototransistor Module, Pre-Wired
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M / Optical Sensor Through-Beam 0.197" (5mm) PNP - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type
Need more? Email Us
Honeywell
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $11.2081
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ON Semiconductor
SENSOR OPT SLOT DARL PC PINS
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.100" (2.54mm) Phototransistor PCB Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6687 $62.6748
9+ $12.8563 $115.7067
14+ $12.4544 $174.3616
20+ $12.0524 $241.0480
25+ $11.6505 $291.2625
34+ $10.4458 $355.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess