EN
  • EN
  • DE

G6SK-2F 24VDC

Part No G6SK-2F 24VDC
Manufacturer Omron
Catalog Custom Parts (E - I)
Description Signal Relay 24VDC 2A DPDT( (14.8mm 9.2mm 9.2mm)) SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1164496-G6SK-2F 24VDC
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G6SK-2F 24VDC CAD Model

Description

The G6SK-2F 24VDC is a compact and highly reliable signal relay manufactured by Omron. It is designed for a wide range of applications requiring low signal switching and high sensitivity. This relay features a small footprint, making it suitable for high-density mounting on printed circuit boards. Its sealed construction ensures reliable operation in harsh environments.

Applications

  • Telecommunications equipment
  • Measuring instruments
  • Industrial control systems
  • Security systems
  • Medical equipment

Features

  • Compact size: Allows for high-density mounting.
  • High sensitivity: Low power consumption.
  • Sealed construction: Provides environmental protection.
  • High insulation resistance: Ensures electrical safety.
  • Low coil power consumption: Energy efficient.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Increased board density: The small size allows for more components on a PCB.
  • Reduced power consumption: Contributes to energy savings and lower operating costs.
  • Enhanced reliability: The sealed construction protects against dust and moisture, ensuring long-term performance.
  • Improved safety: High insulation resistance minimizes the risk of electrical hazards.
  • Simplified design: Easy to integrate into various circuit designs.

Additional Details

The G6SK-2F 24VDC relay operates with a 24VDC coil voltage. It has a contact rating suitable for switching low-level signals. The relay's construction includes high-quality materials to ensure durability and long life. Its compact size and low power consumption make it an ideal choice for battery-powered devices and energy-sensitive applications. The relay’s typical operate and release times are in the millisecond range, providing fast switching performance. This relay is commonly used where space and power are limited but reliability is paramount.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Panjit
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess