EN
  • EN
  • DE

AR0237IRSH12SHRA0-DR

Part No AR0237IRSH12SHRA0-DR
Manufacturer ON Semiconductor
Catalog Optical Sensors
Description IMAGE SENSOR 2MP 1/3 CIS SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168613-AR0237IRSH12SHRA0-DR
Win Source Part Number Cross
Manufacturer onsemi
Category Sensors, Transducers Optical Sensors Image Sensors, Camera
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1920H x 1080V
Frames per Second 30
Voltage - Supply 1.8V, 2.8V
Ultra Librarian 3D Model Ultra Librarian AR0237IRSH12SHRA0-DR CAD Model

Description

ON Semiconductor AR0237IRSH12SHRA0-DR Image Sensor

The AR0237IRSH12SHRA0-DR from ON Semiconductor is a cutting-edge CMOS digital image sensor with an active-pixel array of 1928H x 1088V. It is part of ON Semiconductor's AR0237 series and is designed to deliver superior imaging performance in a variety of lighting conditions, making it an ideal choice for security, surveillance, and automotive applications where high image clarity and precision are required.

This high-quality sensor features a 1/2.7-inch optical format and incorporates ON Semiconductor's innovative pixel technology that provides excellent low-light sensitivity. The sensor operates at a maximum frame rate of 60 frames per second (fps) at full resolution, which allows for smooth video capture and minimizes motion blur in dynamic scenes. Additionally, the AR0237IRSH12SHRA0-DR supports linear and high dynamic range (HDR) readout modes, ensuring that it can handle scenes with challenging lighting conditions, including bright highlights and dark shadows.

The image sensor comes with an integrated ISP (Image Signal Processor) that provides advanced processing functions such as automatic exposure control, white balance, and defective pixel correction, further enhancing the image quality. It also supports multiple interfaces including MIPI CSI-2 and parallel output, offering flexibility for integration with a wide range of system architectures.

With its electronic rolling shutter and global reset release, the AR0237IRSH12SHRA0-DR minimizes the skew typically associated with rolling shutters, thereby improving the image stability and reducing distortion. Its compact design and low power consumption make it a highly efficient solution for battery-powered devices and space-constrained applications.

ON Semiconductor's commitment to quality ensures that the AR0237IRSH12SHRA0-DR sensor is built to meet the rigorous demands of the industry, providing reliable performance and longevity. Whether for professional-grade security systems, advanced driver-assistance systems (ADAS), or drone imaging, this sensor stands out as a top choice for developers and manufacturers seeking high-resolution imaging solutions.

You May Also Be Interested in

Rohm Semiconductor
SENSOR OPT SLOT MODULE
Lowest to $0.2329
ON Semiconductor
IC IMAGE SENSOR 1.3MP 48LCC
Need more? Email Us
Allied Components International
CAMERA MONO BAREBOARD PYTHON480
Lowest to $19.1322
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.100" (2.54mm) Phototransistor PCB Mount
Need more? Email Us
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount
Need more? Email Us
Omron
SENSOR OPT SLOT NPN MODULE 1M / Optical Sensor Through-Beam 0.197" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type
Lowest to $16.5800
Sharp Microelectronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
Fairchild/ON Semiconductor
TRANSISTOR OUTPUT SLOTTED SWITCH / Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor Module, PC Pins, Slot Type
Need more? Email Us
Advanced Photonix, Inc.
CDS PHOTORES 16K-33KOHM 4.20MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess