EN
  • EN
  • DE

EE-SPY312

Part No EE-SPY312
Manufacturer Omron
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPTO REFL 2MM-5MM SOLDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Reflective - Logic Output
Manufacturer Omron-Automation-and-Safety
Packaging Bulk
Sensing Distance 0.079" ~ 0.197" (2mm ~ 5mm) ADJ
Sensing Method Reflective, Convergent
Sensing Object White Paper
Output Configuration NPN - Open Collector/Dark-ON
Sensing Light Infrared
Mounting Style Solder
Current - Supply 15mA
Operating Supply Voltage 5 V ~ 24 V
Package Module, Connector
Features Reduced External Light Interference
Win Source Part Number 203552-EE-SPY312
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian EE-SPY312 CAD Model

Description

EE-SPY312 Photomicrosensor

The EE-SPY312 is a compact and efficient photomicrosensor designed to provide precise detection in various applications. This sensor is ideal for use in automated systems and devices where reliability and accuracy are paramount.

  • Applications:
    • Office equipment
    • Printers
    • Currency counters
    • Automated testing equipment
  • Features and Benefits:
    • High sensitivity and fast response time
    • Compact size for easy integration
    • Reliable performance in harsh environments
  • Additional Details:
    • Detection method: Photometric
    • Supply voltage: 5V DC
    • Output type: NPN open-collector output

You May Also Be Interested in

Broadcom Limited
ENCODER REFL OPT 1CH 36LPI 5V
Need more? Email Us
Omron
SENSOR OPTO REFL 5MM THRU PCB
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 2CH 180LPI ANG
Lowest to €29.4338
Sharp Microelectronics
Snap-in type Detecting Distance : 1 to 9mm OPIC Output, Refl ective Photointerrupter with Connector | SENSOR OPT REFL 3MM-7MM MODULE
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 2CH AMB LLP / Optical Encoder Rotary Incremental Round Straight Digital Square Wave Surface Mount
Need more? Email Us
Broadcom Limited
ENCODER REFL OPTICAL 2CH 1.5MM / Optical Encoder Rotary Incremental Straight Digital Square Wave Surface Mount
Need more? Email Us
Omron
SENS OPTO REFL 1MM-5MM SOLDER
Lowest to €31.5367
Broadcom Limited
ENCODER REFL OPT 3CH 304LPI 7V
Lowest to €54.7733
Omron
SENSOR OPTO REFL 2MM-5MM SOLDER
Lowest to €53.6420

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €53.6420 €53.6420
3+ €44.0140 €132.0421
4+ €42.6386 €170.5542
6+ €41.2632 €247.5789
7+ €39.8877 €279.2136
9+ €35.7615 €321.8531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess