EN
  • EN
  • DE

EE-SPY402

Part No EE-SPY402
Manufacturer Omron
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPTO REFL 5MM THRU PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Reflective - Logic Output
Manufacturer Omron-Automation-and-Safety
Packaging Bulk
Sensing Distance 0.197" (5mm)
Sensing Method Reflective, Diffuse
Sensing Object White Paper
Output Configuration NPN - Open Collector/Light-ON
Sensing Light Infrared
Mounting Style Through Hole
Current - Supply 15mA
Operating Supply Voltage 5 V ~ 24 V
Package PCB Mount
Features Supports Connection With PLCs
Win Source Part Number 203554-EE-SPY402
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EE-SPY402 CAD Model

Description

EE-SPY402 Photomicrosensor

With its advanced technology, the EE-SPY402 photomicrosensor delivers precise detection for automated applications, ensuring optimal performance even in challenging conditions.

  • Applications:
    • Automobile assembly lines
    • Security systems
    • Industrial automation systems
    • Food processing equipment
  • Features and Benefits:
    • Robust construction for high durability
    • Consistent performance across a variety of environments
    • Energy-efficient operation
  • Additional Details:
    • Adjustable sensing range
    • Protection against overvoltage and short circuits
    • Compliant with international safety standards

You May Also Be Interested in

Sharp Microelectronics
Light Modulation, Reflection Type Photointerrupter | SENSOR OPT REFL 3MM-7MM MODULE
Lowest to €1.6916
Omron
SENSOR OPTO REFL 2MM-5MM SOLDER
Need more? Email Us
Broadcom Limited
ENCODER REFL OPTICAL 2CH 1.5MM / Optical Encoder Rotary Incremental Straight Digital Square Wave Surface Mount
Need more? Email Us
TT Electronics
SENSOR REFLCTV 5.58MM TOTEM POLE
Need more? Email Us
Sharp Microelectronics
Snap-in type Detecting Distance : 1 to 9mm OPIC Output, Refl ective Photointerrupter with Connector | SENSOR OPT REFL 3MM-7MM MODULE
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 2CH AMB LLP / Optical Encoder Rotary Incremental Round Straight Digital Square Wave Surface Mount
Need more? Email Us
Sharp Microelectronics
Snap-in type Detecting Distance : 1 to 9mm OPIC Output, Refl ective Photointerrupter with Connector | SENSOR OPT REFLECTIVE 3MM-7MM
Lowest to €2.0671
Sharp Microelectronics
Detecting Distance : 1 to 9mm OPIC Output, Refl ective Photointerrupter with Connector | SENSOR OPT REFL 1MM-9MM MODULE
Lowest to €3.9351
TT Electronics
SENSOR REFLECTIVE 5.58MM NPN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess