Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Omron
Package Bulk
Product Status Active
Sensing Distance 0.197" (5mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Response Time 4µs, 4µs
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case PCB Mount
Type Unamplified
Base Product Number EE-SJ5
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 588269-EE-SJ5-B
Ultra Librarian 3D Model Ultra Librarian EE-SJ5-B CAD Model

Description

The EE-SJ5-B photointerrupter is a slot type optical sensor with a transistor output. It is designed for sensing applications and operates @ a response time of 4µs.

  • Voltage Collector-Emitter Breakdown: 30V
  • Maximum Collector Current: 20mA
  • Type: unamplified sensor
  • Sensing Method: through-beam
  • Sensing Distance: 0.197 inches (5mm)
  • Mounting: through hole
  • Operating Temperature: -25°C to 85°C
  • Manufacturer: Omron
  • Status: active
  • Package: bulk packages of 100 pcs

You May Also Be Interested in

Omron
SENSOR OPT SLOT NPN MODULE 1M / Optical Sensor Through-Beam 0.197" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type
Need more? Email Us
ECAD model for EE-SX951-W 1M
ON Semiconductor
IC IMAGE SENSOR 1.3MP 48LCC
Need more? Email Us
ECAD model for NOIP2SN1300A-QTI
Panasonic
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for CNZ1120
ON Semiconductor
IC IMAGE SENSOR LUPA3000 369PGA
Need more? Email Us
ECAD model for NOIL1SN3000A-GDC
Omron
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.039" (1mm) Phototransistor Module, Slotted
Need more? Email Us
ECAD model for EE-SX1107-1
Advanced Photonix, Inc.
CDS PHOTORES 16K-33KOHM 4.20MM
Need more? Email Us
ECAD model for PDV-P9003
ON Semiconductor
IMAGE SENSOR
Need more? Email Us
ECAD model for AR0835HS3C12SUAA0-DP
Omron
SENSOR OPT SLOT DARL PCB MOUNT
Need more? Email Us
ECAD model for EE-SM3B
ON Semiconductor
IC IMAGE SENSOR 0.3MP 48LCC
Need more? Email Us
ECAD model for NOIP1FN0300A-QTI

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention