EN
  • EN
  • DE

PDV-P9003

Part No PDV-P9003
Manufacturer Advanced Photonix, Inc.
Catalog Optical Sensors
Description CDS PHOTORES 16K-33KOHM 4.20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202440-PDV-P9003
Manufacturer Advanced Photonix
Category Sensors, Transducers -Optical Sensors -Photo Detectors - CdS Cells
Package Bulk
Product Status Active
Wavelength 520nm
Voltage - Max 150Vpk
Rise Time (Typ) 60 ms
Fall Time (Typ) 25 ms
Cell Resistance (Min) @ Dark 1 MOhms @ 10 s
Operating Temperature -30°C ~ 75°C (TA)
Ultra Librarian 3D Model Ultra Librarian PDV-P9003 CAD Model

Description

The Advanced Photonix CdS Cell is an optical sensor used for detecting light.

  • Category: Photo Detectors
  • Package: Bulk
  • Maximum Voltage Rating: 150Vpk
  • Wavelength: 520nm
  • Rise Time: 60ms
  • Fall Time: 25ms
  • Operating Temperature Range: -30°C to 75°C (TA)
  • Product Status: Active
  • Manufacturer: Advanced Photonix
  • Product Name: CdS Cell

You May Also Be Interested in

Honeywell
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $11.2081
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ON Semiconductor
IMAGE SENSOR
Lowest to $65.2829
Vishay
SENSOR OPT SLOT PHOTOTRANS 6SMD
Lowest to $1.0187
Allied Components International
CAMERA MONO CS-MNT OPEN AR0135CS
Need more? Email Us
Allied Components International
CAMERA MONO BAREBOARD PYTHON480
Lowest to $19.1322
TT Electronics
SENSOR OPT SWITCH PANEL MNT
Need more? Email Us
ON Semiconductor
SENSOR OPT SLOT PHOTOTRAN PC PIN
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $7.6884

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess