EN
  • EN
  • DE

E32-L12FS 2M

Part No E32-L12FS 2M
Manufacturer Omron
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPT REFLECTIVE 8MM-20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensing Distance 0.314" ~ 0.787" (8mm ~ 20mm) ADJ
Sensing Method Reflective
Ultra Librarian 3D Model Ultra Librarian E32-L12FS 2M CAD Model

Description

NULL

You May Also Be Interested in

TT Electronics
SENSOR REFLECTVE 12.7MM NPN OPEN
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 5MM 6DIP
Need more? Email Us
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us
TT Electronics
SENSOR REFLCTV 12.7MM TOTEM POLE
Need more? Email Us
Omron
SENSOR OPT REFL 0MM-3MM MODULE
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Omron
PHOTOINTERUPTER TRANSMISSIVE
Need more? Email Us
Omron
SENSOR OPT REFLCT 1MM-3MM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess