EN
  • EN
  • DE

E32-L11FS 5M

Part No E32-L11FS 5M
Manufacturer Omron
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPT REFLECTIVE 8MM-20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensing Distance 0.314" ~ 0.787" (8mm ~ 20mm) ADJ
Sensing Method Reflective
Ultra Librarian 3D Model Ultra Librarian E32-L11FS 5M CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR OPT REFL 200MM
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Omron
PHOTOINTERUPTER TRANSMISSIVE
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE 152MM NPN OPEN
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 2CH AMB LLP / Optical Encoder Rotary Incremental Round Straight Digital Square Wave Surface Mount
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE 5.58MM NPN
Need more? Email Us
Omron
SENSOR OPT REFLCT 1MM-3MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess