EN
  • EN
  • DE

E32-L11FP 5M

Part No E32-L11FP 5M
Manufacturer Omron
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPT REFLECTIVE 8MM-20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensing Distance 0.314" ~ 0.787" (8mm ~ 20mm) ADJ
Sensing Method Reflective
Ultra Librarian 3D Model Ultra Librarian E32-L11FP 5M CAD Model

Description

NULL

You May Also Be Interested in

TT Electronics
SENSOR REFLCTV 5.58MM TOTEM POLE
Need more? Email Us
TT Electronics
SENSOR REFLECTVE 12.7MM NPN OPEN
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 5MM 6DIP
Need more? Email Us
Omron
SENSOR OPT REFL 0MM-3MM MODULE
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 1CH 36LPI 5V
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 1CH 75LPI 5V
Lowest to $8.7551
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE 152MM NPN OPEN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess