EN
  • EN
  • DE

D6F-10A5-000

Part No D6F-10A5-000
Manufacturer Omron
Catalog Flow Sensors
Description FLOW SENSOR MEMS 10L/MIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Sensing Range 0 ~ 10 LPM
Flow Sensor Type Air
Voltage - Input 10.8V ~ 26.4V
Port Size 0.196" (5mm)
Material - Body Thermoplastic resin / Aluminum alloy
Temperature Range - Operating -10°C ~ 60°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1598973-D6F-10A5-000
Ultra Librarian 3D Model Ultra Librarian D6F-10A5-000 CAD Model

Description

N

You May Also Be Interested in

Cynergy 3
Maximum operating pressure 20 bar
Need more? Email Us
Omron
SENSOR AIR FLOW TYPE 0-1LTR PLST / Air Flow Sensor 0 ~ 0.264 GPM (0 ~ 1 LPM) 0.34" (8.6mm) PPS
Need more? Email Us
ifm efector, inc.
MAGNETIC-INDUCTIVE FLOW METER; P
Lowest to $0.0996
Renesas Electronics America
CALIBRATED MASS FLOW SENSOR / Gas Flow Sensor 0 ~ 2 SLPM Male, 0.232" (5.90mm) Silicon
Lowest to $173.1944
Honeywell
SENSOR AIRFLOW AMP 0-20 SLPM
Lowest to $89.7209
Honeywell
SENSOR AIRFLOW AMP 1000 SCCM
Lowest to $91.9403
Memsic Inc.
High Performance Bi-Directional Digital MEMS Gas Flow Sensor / MEMS FLOW AND PRESSURE MODULE
Need more? Email Us
Omron
MASSFLOW SENSOR 0-3 LPM / Air Flow Sensor 0 ~ 0.79 GPM (0 ~ 3 LPM) Thermoplastic resin / Aluminum alloy
Need more? Email Us
ifm efector, inc.
MAGNETIC-INDUCTIVE FLOW METER, F
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess