EN
  • EN
  • DE

D6F-01A1-110

Part No D6F-01A1-110
Manufacturer Omron
Catalog Flow Sensors
Description SENSOR AIR FLOW TYPE 0-1LTR PLST  /  Air Flow Sensor 0 ~ 0.264 GPM (0 ~ 1 LPM) 0.34" (8.6mm) PPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Flow Sensors
Mfr Omron Electronics Inc-EMC Div
Series D6F
Package Bulk
Sensing Range 0 ~ 0.264 GPM (0 ~ 1 LPM)
Flow Sensor Type Air
Voltage - Input 10.8V ~ 26.4V
Port Size 0.34" (8.6mm)
Material - Body PPS
Temperature Range - Operating -10°C ~ 60°C (TA)
Base Product Number D6F-01
MSL Level Not Applicable
ECCN EAR99
HTSUS 9026.10.2040
Other Names 2266-D6F-01A1-110,Z1671,D6F01A1110
Standard Package 1
Win Source Part Number 1000172-D6F-01A1-110
Ultra Librarian 3D Model Ultra Librarian D6F-01A1-110 CAD Model

Description

The D6F-01A1-110 is a flow sensor designed by Omron Electronics Inc-EMC Div. It has a sensing range of 0 to 0.264 GPM (0 to 1 LPM) and an input voltage range of 10.8V to 26.4V.

  • Sensing Range: 0 to 0.264 GPM (0 to 1 LPM)
  • Input Voltage Range: 10.8V to 26.4V
  • Application: Air Flow
  • Temperature Range: -10°C to 60°C
  • Manufacturer: Omron Electronics Inc-EMC Div

You May Also Be Interested in

Omron
SENSOR GAS FLOW TYPE 0-5LTR METL / Gas Flow Sensor 0 ~ 1.32 GPM (0 ~ 5 LPM) Female, 1/4" (6.35mm) BSPT Aluminum
Need more? Email Us
Honeywell
SENSOR AIRFLOW 200 SCCM
Lowest to $65.5509
Renesas Electronics America
CALIBRATED MASS FLOW SENSOR / Gas Flow Sensor 0 ~ 2 SLPM Male, 0.232" (5.90mm) Silicon
Lowest to $173.1944
ifm efector, inc.
MAGNETIC-INDUCTIVE FLOW METER; P
Lowest to $0.0996
Omron
SENSOR FLOW 0-3 M/S 2MMX3MM
Need more? Email Us
Omron
MASSFLOW SENSOR 0-3 LPM / Air Flow Sensor 0 ~ 0.79 GPM (0 ~ 3 LPM) Thermoplastic resin / Aluminum alloy
Need more? Email Us
Honeywell
SENSOR AIRFLOW 200 SCCM / Air Flow Sensor ±200sccm Male, 0.2" (5.08mm) Silicon
Lowest to $134.3284
ifm efector, inc.
INDUSTRIAL GAS METER, PNP/NPN,AN / Gas Flow Sensor 0.15 ~ 44.15 scfm Male - 1/2" (12.7mm) NPT Stainless Steel
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 6 SLPM / Air Flow Sensor 6 SLPM Female, 0.19" (4.826mm) Silicon
Lowest to $103.2639

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess