EN
  • EN
  • DE

MFC2030BP1N1

Part No MFC2030BP1N1
Manufacturer Memsic Inc.
Catalog Flow Sensors
Description High Performance Bi-Directional Digital MEMS Gas Flow Sensor / MEMS FLOW AND PRESSURE MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Memsic Inc.
Series MFC2000
Sensing Range 0 ~ 10 SLPM
Flow Sensor Type Gas
Voltage - Input 2.7 V ~ 5.5 V
Port Size Female, 1/4" (6.35mm) BSPT
Material - Body PPS
Operating Temperature Range -20°C ~ 80°C
Win Source Part Number 788408-MFC2030BP1N1
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian MFC2030BP1N1 CAD Model

Description

The Memsic Inc. MFC2030BP1N1 is a gas flow sensor from Memsic Inc. that belongs to the MFC2000 series.

  • Series: MFC2000
  • Sensing Range: 0 to 10 SLPM
  • Voltage Input: 2.7 V to 5.5 V
  • Port Size: Female, 1/4" (6.35mm) BSPT
  • Body Material: PPS
  • Applications: Sensors, Transducers

You May Also Be Interested in

Omron
SENSOR FLOW 0-3 M/S 2MMX3MM
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 0-20 SLPM
Lowest to $89.7209
Honeywell
SENSOR AIRFLOW 200 SCCM
Lowest to $65.5509
Honeywell
SENSOR AIR FLOW UNAMP 5.0 MBAR / Air Flow Sensor ±5 mbar Male, 0.185" (4.699mm) Tube, Dual Silicon
Lowest to $76.2405
Honeywell
SENSOR AIRFLOW 1.0 SLPM / Air Flow Sensor ±1000sccm Male, 0.2" (5.08mm) Silicon
Lowest to $122.7600
Honeywell
SENSOR AIRFLOW 750SCCM LONG 5V
Lowest to $72.3043
Renesas Electronics America
CALIBRATED MASS FLOW SENSOR / Gas Flow Sensor 0 ~ 2 SLPM Male, 0.232" (5.90mm) Silicon
Lowest to $173.1944
Omron
SENSOR AIRFLOW 0-50KPA PCB TERM
Lowest to $84.2106
Honeywell
SENSOR AIRFLOW AMP 1000 SCCM
Lowest to $91.9403

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess