Products specifications Report Issue?

Category Switches - Accessories
Mfr APEM Inc.
Package Bulk
Product Status Active
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8160
California Prop 65 Warning Information
Win Source Part Number 901631-U1050
Ultra Librarian 3D Model Ultra Librarian U1050 CAD Model

Description

The accessory with the part number 901631-U1050 is a lockwasher from APEM Inc.

  • Part Number: 901631-U1050
  • Accessory Type: Lockwasher
  • Compatibility: Multiple switch series
  • Package: Bulk
  • Quantity per package: 25 pieces
  • Material: High-quality materials
  • Status: Active
  • ECCN: EAR99

You May Also Be Interested in

EAO
PANEL PLUG GRAY 24X36 PLASTIC
Need more? Email Us
ECAD model for 02-949.8
Grayhill Inc.
LEGEND SHEET MED. SELF ADHESIVE
Need more? Email Us
ECAD model for 87AC2046
Schneider Electric
PUSH BUTTON LEGEND PLATE 30MM T-
Need more? Email Us
ECAD model for 9001B254
Schneider Electric
LED BULB WITH BA9S BASE - GREEN
Need more? Email Us
ECAD model for DL1CD0063
Schneider Electric
HARMONY XB4, PROTECTIVE GUARD, P
Need more? Email Us
ECAD model for ZBZ1902
Telemecanique Sensors
LIMIT SWITCH LEVER, 9007, ARM T+
Need more? Email Us
ECAD model for 9007R21
Honeywell
LEVER ADJ ROLLERLESS
Need more? Email Us
ECAD model for LSZ52
EAO
SPARE KEY 251
Need more? Email Us
ECAD model for 704.989.251
EAO
PROTECTIVE COVER CLEAR/BLACK 25,
Need more? Email Us
ECAD model for 51-920

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention