EN
  • EN
  • DE

MSC030SDA330B

Part No MSC030SDA330B
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SIL CARB 3.3KV 30A TO247 / Diode 3300 V 30A Through Hole TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Technology SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max) 3300 V
Current - Average Rectified (Io) 30A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Mounting Type Through Hole
Package / Case TO-247-2
Supplier Device Package TO-247
Standard Package 1
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1338085-MSC030SDA330B
Ultra Librarian 3D Model Ultra Librarian MSC030SDA330B CAD Model

Description

Microchip Technology's MSC030SDA330B: A High-Performance SiC Power Module

Microchip Technology's MSC030SDA330B is an advanced silicon carbide (SiC) power module designed to deliver exceptional performance and efficiency for a wide range of power applications. This module is part of the Microchip's SiC product family, which is renowned for its ability to handle high temperatures and high voltage operations with ease.

The MSC030SDA330B module is a testament to Microchip's commitment to providing solutions that meet the ever-increasing demands of the power electronics industry. With its robust design, this power module is ideal for applications such as electric vehicles, industrial motor drives, power supply systems, and renewable energy inverters.

Key Features of the MSC030SDA330B:

  • High-Efficiency SiC MOSFETs: The module integrates state-of-the-art silicon carbide MOSFETs, which offer reduced switching losses and improved thermal performance compared to traditional silicon-based MOSFETs.
  • High-Temperature Operation: The MSC030SDA330B can operate at junction temperatures up to 150°C, allowing for higher power density and reliability in harsh environments.
  • Low Inductance Design: The module's low inductance design minimizes switching losses and improves electromagnetic compatibility (EMC).
  • Easy Integration: With its industry-standard package, the MSC030SDA330B ensures easy integration into existing designs, reducing time to market for new products.
  • Optimized for Fast Switching: The module is optimized for fast switching applications, which is essential for reducing losses in high-frequency power converters.

The MSC030SDA330B also boasts a high level of durability and reliability, with its rugged construction that can withstand the rigors of demanding applications. Its superior thermal management capabilities ensure that the module operates at optimal efficiency even under high load conditions.

Overall, the MSC030SDA330B from Microchip Technology represents a powerful solution for designers looking to leverage the benefits of SiC technology in their power conversion systems. With its high performance, efficiency, and reliability, this power module stands out as a top choice for those seeking to improve their systems with cutting-edge technology.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess