EN
  • EN
  • DE

PIC16F18855-E/SS

Part No PIC16F18855-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP / PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F18855
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1322411-PIC16F18855-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F18855-E/SS CAD Model

Description

Microchip Technology's PIC16F18855-E/SS Microcontroller

The PIC16F18855-E/SS is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its high performance, versatility, and efficiency in a wide range of applications. This MCU is part of the enhanced mid-range PIC16F family and is built on a powerful architecture that is designed to handle complex tasks with ease while maintaining low power consumption.

Equipped with a 14-bit instruction set and a CPU speed of up to 32 MHz, the PIC16F18855-E/SS provides a perfect balance of speed and power efficiency. Its 28-pin SSOP (Shrink Small Outline Package) makes it an ideal choice for space-constrained applications without compromising on functionality.

One of the key features of this microcontroller is its extensive memory capacity. It comes with 14 KB of flash memory, which provides ample space for your application code, and 1 KB of SRAM for data storage. Additionally, the device has 256 bytes of EEPROM, allowing for easy data retention even after power cycles, making it perfect for non-volatile data storage needs.

The PIC16F18855-E/SS is also rich in peripherals, including four timer modules, two CCP (Capture/Compare/PWM) modules, a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for advanced signal acquisition, and two DACs for analog output. Its communication interfaces include I2C, SPI, and EUSART, which provide excellent connectivity options for various external devices.

For enhanced functionality, this MCU features a Configurable Logic Cell (CLC) which allows users to create custom hardware logic without additional components, saving space and cost. The Device Information Area (DIA) provides easy access to device identification and revision information, simplifying the development and debugging processes.

Designed with safety in mind, the PIC16F18855-E/SS includes features such as Brown-Out Reset (BOR), Power-On Reset (POR), and a Watchdog Timer (WDT) to ensure reliable operation under varying conditions. Its operating voltage range of 1.8V to 5.5V allows for flexibility in power supply design, making it suitable for both battery-powered and line-powered applications.

In summary, the PIC16F18855-E/SS from Microchip Technology is a robust and feature-rich microcontroller that is ideal for designers looking for an MCU that offers a great mix of performance, memory, and peripherals, all within a compact form factor.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7706 $52.7884
33+ $3.0938 $102.0954
51+ $2.9971 $152.8521
69+ $2.9005 $200.1345
90+ $2.8038 $252.3420
120+ $2.5137 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,418 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess