EN
  • EN
  • DE

MPC745BPX350LE

Part No MPC745BPX350LE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC7XX 350MHZ 255FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor PowerPC
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 350MHz
Graphics Acceleration No
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C
Manufacturer Package 255-BBGA, FCBGA
Supplier Device Package 255-FCPBGA (21x21)
Part Number Series MPC745
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813552-MPC745BPX350LE
Ultra Librarian 3D Model Ultra Librarian MPC745BPX350LE CAD Model

Description

NXP MPC745BPX350LE Microprocessor

The NXP MPC745BPX350LE is a high-performance microprocessor designed to meet the demands of a wide range of computing environments. This microprocessor is based on the PowerPC architecture, which is renowned for its robust instruction set and efficient performance. The MPC745BPX350LE is particularly well-suited for embedded applications, including networking, automotive, aerospace, and industrial control systems, where reliability and processing power are critical.

Featuring a core speed of 350 MHz, the MPC745BPX350LE delivers impressive computational capabilities. The processor integrates a floating-point unit (FPU) that excels in handling complex mathematical calculations, making it ideal for scientific computations and graphics processing. It also supports a large Level 2 (L2) cache, which significantly improves the processor's ability to handle data-intensive tasks by reducing latency and increasing data throughput.

The MPC745BPX350LE is built on NXP's advanced semiconductor technology, which ensures low power consumption and heat generation, thereby enhancing the reliability and longevity of the processor. This is particularly beneficial for applications that require sustained performance over extended periods or in harsh environmental conditions.

Connectivity is a key feature of the MPC745BPX350LE, with support for various high-speed communication interfaces. This ensures that the processor can handle the demands of modern, interconnected devices and systems. The processor's integrated memory controller supports a range of memory types, allowing for flexible system design and the ability to meet specific application requirements.

For developers, the MPC745BPX350LE is supported by a comprehensive suite of development tools from NXP, including compilers, debuggers, and performance analyzers. This ecosystem of tools simplifies the development process, enabling faster time-to-market for products built around this processor.

In summary, the NXP MPC745BPX350LE is a powerful and versatile microprocessor that offers a balance of performance, power efficiency, and connectivity. Its robust feature set and support infrastructure make it an excellent choice for a variety of demanding embedded applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess