EN
  • EN
  • DE

PIC16F1704-E/SL

Part No PIC16F1704-E/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16F1704
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 57
Win Source Part Number 1322386-PIC16F1704-E/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F1704-E/SL CAD Model

Description

PIC16F1704-E/SL - Microchip Technology

The PIC16F1704-E/SL is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This versatile microcontroller is part of the PIC16F170X family that offers a perfect blend of intelligent analog and core independent peripherals, making it ideal for a wide range of applications in the industrial, automotive, and consumer electronics markets.

Key Features:

  • Enhanced Mid-range Core: The device features a 14-bit program word architecture with a linear program memory addressing up to 14K words (approx. 8KB). It also includes up to 1KB of Data Memory (RAM) and up to 256 Bytes of Data EEPROM.
  • Integrated Analog Peripherals: The PIC16F1704-E/SL is equipped with up to 17 channels of 10-bit Analog-to-Digital Converter (ADC), 5-bit Digital-to-Analog Converter (DAC), and two Comparators with Voltage Reference, which make it suitable for analog-intensive applications.
  • Configurable Logic Cell (CLC): It offers four CLCs which provide programmable logic that can be used to create custom logic functions or to interconnect peripherals internally, reducing the need for external components.
  • Comprehensive Timing Features: The device includes various timing peripherals such as four Timer Modules, two Enhanced Capture/Compare/PWM (ECCP) modules, and a Complementary Waveform Generator (CWG), which are essential for precise timing operations and PWM outputs.
  • Serial Communication: With EUSART, I2C, and SPI serial communication modules, the PIC16F1704-E/SL provides versatile options for data exchange with peripherals and other microcontrollers.
  • Power Management: The microcontroller supports Power-Saving modes like Idle and Doze, which help to optimize power consumption for battery-powered applications.
  • Operating Conditions: The MCU can operate within a temperature range of -40°C to +85°C and has a wide operating voltage range of 2.3V to 5.5V, accommodating various application environments.

Applications:

The flexibility and robust feature set of the PIC16F1704-E/SL make it an excellent choice for applications such as LED lighting control, battery management, power supplies, motor control, and sensor interfacing. Its adaptability ensures that it can meet the needs of both simple and complex designs.

Package and Availability:

The PIC16F1704-E/SL comes in a 14-pin SOIC package, ensuring ease of integration into PCB designs. Microchip Technology provides comprehensive support for the device, including development tools, software libraries, and documentation to accelerate the design process and bring products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 779 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess