EN
  • EN
  • DE

LT1018CS8#PBF

Part No LT1018CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR MICRPWR DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type Pull Up
Supply Voltage - Operating 1.1 V to 40 V, ±0.55 V to 20 V
Voltage - Input Offset (Max) 1mV @ ±20V
Current - Input Bias (Max) 0.075μA @ ±20V
Current - Output (Typ) 70mA @ 4.5V
Current - Quiescent (Max) 250μA
CMRR, PSRR (Typ) 115dB CMRR, 110dB PSRR
Propagation Delay (Max) 6μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 136503-LT1018CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1018CS8#PBF CAD Model

Description

The LT1018CS8#PBF is a high-performance, precision voltage comparator crafted by Linear Technology, which is renowned for its reliability and accuracy in a wide array of electronic applications. This comparator is designed to offer fast response times and low power consumption, making it an excellent choice for systems that require efficient and precise voltage comparison.

Key Features

  • Fast Response Time: The device boasts a response time that is optimized for quick signal processing, ensuring timely operations in critical applications.
  • Low Power Consumption: With energy efficiency in mind, the LT1018CS8#PBF operates with minimal power, making it suitable for battery-powered and portable devices.
  • High Precision: The comparator is designed for high accuracy, providing reliable performance even in the most demanding conditions.
  • Versatile Power Supply: It supports a wide range of power supplies, from single 5V up to ±15V, giving designers flexibility in various circuit configurations.
  • Stable with Capacitive Loads: The device is stable even when driving capacitive loads, which helps prevent oscillations and ensures consistent performance.

Applications

The LT1018CS8#PBF is suitable for a diverse set of applications, including:

  • Data acquisition systems
  • Threshold detectors
  • Battery-powered and portable devices
  • Industrial control systems
  • Analog-to-digital converters

Package and Quality

The component comes in an 8-pin SOIC package, identified by the suffix 'CS8' in its part number, which is conducive to surface mount technology and ideal for compact circuit designs. The '#PBF' suffix indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations.

Conclusion

Overall, the LT1018CS8#PBF from Linear Technology is a top-tier choice for designers looking for a precise and efficient voltage comparator. Its robust feature set and versatile applications make it a valuable component in both commercial and industrial electronics markets.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8738 $63.4952
8+ $13.0247 $104.1976
12+ $12.6177 $151.4124
17+ $12.2107 $207.5819
22+ $11.8036 $259.6792
29+ $10.5826 $306.8954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess