Products specifications Report Issue?

Category Switches>Thumbwheel Switches
Mfr Omron Electronics Inc-EMC Div
Series A7PH
Package Bulk
Output Code BCD
Read Out 0 ~ 9
Number of Sections 1
Display Characters - Height 0.268" (6.80mm)
Actuator Type Pushwheel
Contact Rating @ Voltage 0.15A @ 125VAC/28VDC
Mounting Type Panel Mount, Snap-In
Termination Style Card Edge/Solder Pad with Component Mounting
End Caps Sold Separately
Section Width 0.394" (10.00mm)
Temperature Range - Operating -10°C ~ 65°C
Depth Behind Flange 55.00mm
Color Black
Electrical Life 1,000,000 Cycles
Base Product Number A7PH
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Other Names A7PH-207-1-ND,A7PH2071,-A7PH-207,Z6054
Standard Package 50
Win Source Part Number 1084688-A7PH-207-1
Ultra Librarian 3D Model Ultra Librarian A7PH-207-1 CAD Model

Description

The A7PH-207-1 is a thumbwheel switch manufactured by Omron Electronics Inc-EMC Div.

  • Readout: 0~9
  • Display Character Height: 0.268" (6.80mm)
  • Electrical Life: 1,000,000 cycles
  • Contact Rating @ Voltage: 0.15A @ 125VAC/28VDC
  • Package: bulk
  • Standard Package: 50
  • Description: It is a reliable and efficient component that can be used in various electronic devices.

You May Also Be Interested in

Omron
SWITCH THUMB BCD 0.1A 30V
Need more? Email Us
ECAD model for A7D-206
Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us
ECAD model for A7BL-206-1
C&K Components
SWITCH THUMB BCD 0.1A 120V/28V
Need more? Email Us
ECAD model for 342100103
C&K Components
SWITCH THUMB BCD 0.1A 120V/28V
Need more? Email Us
ECAD model for 342100100
C&K Components
SWITCH THUMB DEC 0.1A 120V/28V
Need more? Email Us
ECAD model for 321100002
TE Connectivity
SWITCH THUMB BCD 0.4VA 20V
Need more? Email Us
ECAD model for DPS9131AK
C&K Components
SWITCH THUMB BCD 0.1A 120V/28V
Need more? Email Us
ECAD model for 303109103
C&K Components
SWITCH THUMB BCD COMP 0.1A 120V
Need more? Email Us
ECAD model for 312300000
Apem Inc.
SWITCH THUMB BCD 0.1A 40V
Need more? Email Us
ECAD model for PICOD131AK2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention