Products specifications Report Issue?

Product Status Obsolete
Output Code BCD
Read Out 0 ~ 9
Number of Sections 1
Actuator Type Thumbwheel
Contact Rating @ Voltage 0.1A @ 120VAC/28VDC
Contact Material Copper Alloy
Mounting Type Panel Mount, Snap-In
Termination Style Card Edge/Solder Pad with Component Mounting
End Caps Sold Separately
Section Width 0.315" (8.00mm)
Features Dust Lens, Sealed Contacts
Temperature Range - Operating -40°C ~ 65°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1564014-303109103
Ultra Librarian 3D Model Ultra Librarian 303109103 CAD Model

You May Also Be Interested in

Apem Inc.
SWITCH THUMB DECIMAL 0.1A 40V
Lowest to $61.0908
ECAD model for DPS9111AK2
C&K Components
SWITCH THUMB BCD COMP 0.1A 120V
Need more? Email Us
ECAD model for 342300001
Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us
ECAD model for A7BS-206-S
C&K Components
SWITCH THUMB BCD 0.1A 120V/28V / Thumbwheel Switch BCD 0.1A @ 120VAC/28VDC Panel Mount, Snap-In
Need more? Email Us
ECAD model for 312100N03
C&K Components
SWITCH THUMB BCD 0.1A 120V/28V
Need more? Email Us
ECAD model for 312100002
TE Connectivity
Thumb/Pushwheel Switch, Solder T
Need more? Email Us
ECAD model for 3-1437603-5
C&K Components
SWITCH THUMB BCD 0.1A 30V / Thumbwheel Switch BCD 0.1A @ 30VDC Panel Mount, Snap-In
Need more? Email Us
ECAD model for 3P0210A02
Apem Inc.
SWITCH THUMB BCD 0.1A 40V
Need more? Email Us
ECAD model for SMCD131AK2
TE Connectivity
DPS8111AK=DECIMAL CODE (1-OF-1 / Thumbwheel Switch Decimal 0.4VA @ 20VAC/DC Panel Mount, Screw
Need more? Email Us
ECAD model for 1-1437603-1

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention