Products specifications

Win Source Part Number 1564058-342100103
Supply and Demand Status Shortage
Package Bulk
Temperature Range - Operating -40°C ~ 65°C
Features Dust Lens, Sealed Contacts
Panel Cutout Dimensions Rectangular - 40.28mm x 31.00mm
Section Width 0.315" (8.00mm)
End Caps Included
Termination Style Card Edge/Solder Pad with Component Mounting
Mounting Type Panel Mount, Snap-In
Contact Material Copper Alloy
Contact Rating @ Voltage 0.1A @ 120VAC/28VDC
Actuator Type Thumbwheel
Number of Sections 4
Read Out 0 ~ 9
Output Code BCD
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian 342100103 CAD Model

You May Also Be Interested in

Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us
ECAD model for A7PS-207-1
C&K Components
SWITCH THUMB BCD 0.1A 120V/28V / Thumbwheel Switch BCD 0.1A @ 120VAC/28VDC Panel Mount, Snap-In
Need more? Email Us
ECAD model for 302109N03
TE Connectivity
Need more? Email Us
ECAD model for DPS9111AK
Apem Inc.
SWITCH THUMB HEX COMP 0.1A 40V / Thumbwheel Switch Hexadecimal Complement 0.1A @ 40VAC/DC Panel Mount, Snap-In
Need more? Email Us
ECAD model for DPS9307AK2
TE Connectivity
SWITCH THUMB BCD 0.4VA 20V / Thumbwheel Switch BCD 0.4VA @ 20VAC/DC Panel Mount, Snap-In
Need more? Email Us
ECAD model for DPS10131AK
Omron
SWITCH THUMB BCD 0.15A 125V/28V / Thumbwheel Switch BCD 0.15A @ 125VAC/28VDC Panel Mount, Snap-In
Lowest to $72.8263
ECAD model for A7PH-206-1
Omron
SWITCH THUMB HEX 0.1A 50V
Need more? Email Us
ECAD model for A7PS-254-1
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
ECAD model for 302109N00
C&K Components
SWITCH THUMB BCD 0.1A 30V / Thumbwheel Switch BCD 0.1A @ 30VDC Panel Mount, Snap-In
Need more? Email Us
ECAD model for 3P0210A02

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention