Products specifications

Output Code BCD
Read Out 0 ~ 9
Number of Sections 1
Display Characters - Height 0.189" (4.80mm)
Actuator Type Pushwheel
Contact Rating @ Voltage 0.1A @ 50VAC/28VDC
Mounting Type Panel Mount, Snap-In
Termination Style Card Edge/Solder Pad
End Caps Sold Separately
Section Width 0.315" (8.00mm)
Features Locking Actuator
Temperature Range - Operating -10°C ~ 65°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1564067-A7BL-206-1
Ultra Librarian 3D Model Ultra Librarian A7BL-206-1 CAD Model

You May Also Be Interested in

Apem Inc.
SWITCH THUMB HEX 0.1A 40V / Thumbwheel Switch Hexadecimal 0.1A @ 40VAC/DC Panel Mount, Snap-In
Need more? Email Us
ECAD model for DPS9301AK2
C&K Components
SWITCH THUMB BCD 0.1A 120V/28V / Thumbwheel Switch BCD 0.1A @ 120VAC/28VDC Panel Mount, Snap-In
Need more? Email Us
ECAD model for 302109N03
Omron
SWITCH THUMB BCD 0.1A 30V
Need more? Email Us
ECAD model for A7D-206
Apem Inc.
SWITCH THUMB BCD 0.1A 40V / Thumbwheel Switch BCD 0.1A @ 40VAC/DC Panel Mount, Snap-In
Need more? Email Us
ECAD model for SMCD131AL2
C&K Components
SWITCH THUMB BCD 0.1A 120V/28V
Need more? Email Us
ECAD model for 302129100
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
ECAD model for 323100000
Apem Inc.
SWITCH THUMB DECIMAL 0.1A 40V / Thumbwheel Switch Decimal 0.1A @ 40VAC/DC Panel Mount, Snap-In
Need more? Email Us
ECAD model for SMCD111AK2
TE Connectivity
SWITCH THUMB BCD 0.4VA 20V
Need more? Email Us
ECAD model for DPS9131AK
TE Connectivity
Need more? Email Us
ECAD model for PICOD301AK

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention