Products specifications Report Issue?

Win Source Part Number WS1208800-A6A-10C
Manufacturer Omron Electronics Inc-EMC Div
Category Switches -DIP Switches
Package Bulk
Product Status Active
Circuit BCD Complement
Number of Positions 10
Current Rating (Amps) 100mA
Voltage Rating 28VDC
Actuator Type Rotary for Tool
Actuator Level Raised
Ultra Librarian 3D Model Ultra Librarian A6A-10C CAD Model

Description

Sealed Rotary DIP Switch with Various selections for Code-setting. ● Top/Side-visible. Flat/Cone shaped/Extendedactuator models available. ● A slider lock and rotating PCB mechanism ensure stable contact reliability. ● Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high contact reliability even in dusty locations.

You May Also Be Interested in

TE Connectivity
SWITCH ROCKER DIP SPST 60MA 5V
Lowest to $2.4226
ECAD model for 3-5435640-7
C&K Components
DIP SWITCH SMD 4 POS
Lowest to $2.3212
ECAD model for SDA04H1SBDR
Nidec Copal Electronics
SWITCH DIP 8POS SPST 100MA 6V / Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Need more? Email Us
ECAD model for CFS-0803MB
TE Connectivity
Need more? Email Us
ECAD model for DRD16RA-E
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V
Lowest to $0.8864
ECAD model for 219-2LPSTRF
Wurth Electronics Inc
SWITCH ROTARY DIP BCD 150MA 24V
Lowest to $2.5125
ECAD model for 428527320910
C&K Components
SWITCH SLIDE DIP SPST 100MA 5V / Dip Switch SPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC
Need more? Email Us
ECAD model for BD04AV
Wurth Electronics Inc
WS-DITU 2.54 MM COMPACT THT RIGH
Need more? Email Us
ECAD model for 418217270904A
TE Connectivity
SWITCH ROTARY DIP BCD 0.40VA 20V
Need more? Email Us
ECAD model for 1825008-2

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention