You May Also Be Interested in

Panasonic
CAP ALUMHYB 100UF 20% 25V SMD
Lowest to $0.4788
ECAD model for EEH-ZA1E101XP
Murata Electronics North America
CAP CER 3.9PF 50V C0G/NP0 0603
Need more? Email Us
ECAD model for GCM1885C1H3R9BA16D
Murata Electronics North America
CAP CER 47PF 25V C0G/NP0 0201
Lowest to $0.0095
ECAD model for GRM0335C1E470JA01J
Samsung
CAP CER 4.7UF 50V X7R 1210
Lowest to $1.0852
ECAD model for CL32B475KBJVPJE
Murata Electronics North America
CAP CER 180PF 50V C0G/NP0 0603
Lowest to $0.0175
ECAD model for GCM1885C1H181JA16D
United Chemi-Con
CAP ALUM 1000UF 20% 35V RADIAL
Lowest to $5.9018
ECAD model for EKY-350ELL102MM15S
United Chemi-Con
CAP ALUM 82UF 20% 420V RADIAL TH
Need more? Email Us
ECAD model for EKHE421ELL820MUN3S
Murata Electronics North America
CAP CER 1000PF 50V X7R 0805
Need more? Email Us
ECAD model for GCJ216R71H102KA01D
Draloric
CAP FILM 0.47UF 10% 400VDC RAD
Lowest to $2.3893
ECAD model for BFC246828474

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention