Products specifications Report Issue?

Package Bulk
Product Status Active
Requires Contact Block(s)
Type Maintained
Illumination Non-Illuminated
Actuator Type Keylock
(Select First, Then Apply Filters) Compatible Series Omron, A165K
Panel Cutout Dimensions 16mm (Round)
Ultra Librarian 3D Model Ultra Librarian A165K-J3ML CAD Model

Description

NULL

You May Also Be Interested in

Schneider Electric
22MM HARSH PB, GREEN, W/O MARKIN
Need more? Email Us
ECAD model for ZB4BC380
TE Connectivity
TSS41NGRA=SLIDE R/A TERM 4 POL
Need more? Email Us
ECAD model for 2-1437579-7
Siemens
SEL SW, 3POS, MTND, LONG HANDLE,
Need more? Email Us
ECAD model for 3SU10522CL400AA0
TE Connectivity
SWITCH PB 6A MOMEN BLACK PANEL / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for RT0100
Siemens
KEY SW, 2POS, MTND, KEY REMOVAL
Need more? Email Us
ECAD model for 3SU10305HF010AA0
Siemens
SELECTOR SWITCH. I>O-II. BLACK
Need more? Email Us
ECAD model for 3SU10522CP100AA0
Altech corporation
PUSH BUTTON OPER. 22 MM ILL. PRO
Need more? Email Us
ECAD model for 2ALP5-110
Siemens
PUSHBUTTON,MOMENTARY,EXT,WHT,NON / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for 3SB2000-0LG01
AP3
Altech corporation
CONFIG SW BODY NON-ILLUM / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for AP3

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention