EN
  • EN
  • DE

ZB4BC380

Part No ZB4BC380
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Body
Description 22MM HARSH PB, GREEN, W/O MARKIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Configurable Switch Components - Body
Mfr Schneider Electric
Series Harmony XB4
Package Box
Product Status Active
Requires Contact Block(s), Illumination Source
Type Momentary
Illumination Illuminated - Green
Actuator Type Pushbutton, Round
(Select First, Then Apply Filters) Compatible Series Schneider, Harmony XB4
Panel Cutout Dimensions 22mm (Round)
Standard Package 1 pcs
Win Source Part Number 1048365-ZB4BC380
Ultra Librarian 3D Model Ultra Librarian ZB4BC380 CAD Model

Description

The Harmony XB4 is a configurable switch component manufactured by Schneider Electric.

  • Switch Type: momentary
  • Package: box
  • Panel Cutout Dimensions: 22mm (Round)
  • Actuator: pushbutton, illuminated in green
  • Requirements: contact blocks and an illumination source for operation
  • Series: Schneider compatible

You May Also Be Interested in

Schneider Electric
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY MUSH PB NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY SELECTOR ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY E-STOP NON-ILLUM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess