EN
  • EN
  • DE

OV02740-H34A

Part No OV02740-H34A
Manufacturer OmniVision Technologies Inc
Catalog Image Sensors, Camera
Description PURECEL (FHD) IMAGE SENSOR / CMOS with Processor Image Sensor 1920H x 1080V 1.4µm x 1.4µm 34-CSP5 (3.85x2.92)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr OmniVision Technologies Inc
Series PureCel®
Package Tray
Type CMOS with Processor
Pixel Size 1.4µm x 1.4µm
Active Pixel Array 1920H x 1080V
Frames per Second 60
Voltage - Supply 2.8V
Package / Case 34-BGA Module
Supplier Device Package 34-CSP5 (3.85x2.92)
Temperature Range - Operating -30°C ~ 85°C (TJ)
Base Product Number OV02740
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 9006.91.0001
Other Names OV2740-H34A-ND,OV2740-H34A,Q9275500C
Standard Package 1,600
Win Source Part Number 1083397-OV02740-H34A
Ultra Librarian 3D Model Ultra Librarian OV02740-H34A CAD Model

Description

OV02740-H34A from OmniVision Technologies Inc is an image sensor/camera component intended for designs that require embedded imaging capability in compact electronic systems. Parts in this category are commonly evaluated for consumer devices, industrial vision nodes, IoT cameras, smart monitoring equipment, and other space-constrained imaging applications where integration, supply continuity, and compliance documentation matter as much as performance. For engineering teams, the value of a device like OV02740-H34A is typically its role in enabling visual data capture within broader camera or sensing architectures rather than as a standalone end product. Because the lifecycle status provided here is unknown, designers should treat long-term availability as unconfirmed and verify current production status directly with OmniVision Technologies Inc or authorized channels before locking it into a new design. RoHS compliance information is also not available from the provided data, so procurement and compliance teams should request the latest manufacturer declaration or datasheet before qualification.

You May Also Be Interested in

Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $72.1805
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4419 $51.6285
36+ $2.8242 $101.6712
55+ $2.7359 $150.4745
76+ $2.6477 $201.2252
98+ $2.5594 $250.8212
131+ $2.2946 $300.5926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess