Products specifications

Categories Resistors
Estimated Pruduction Lead Time 24 Weeks
Features 10 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Manufacturer Ohmite
Series WL
Package Reel - TR
Package Axial
Case / Package Axial
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0080
Other Part Number WLCR010FETR, WLCR010FECT, WLCR010FCT, WLCR010FT, WLCR010FTR-ND, WLCR010FCT-ND, WLCR010FTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903259-WLCR010FET
Ultra Librarian 3D Model Ultra Librarian WLCR010FET CAD Model

Description

The WLCR010FET is a wirewound resistor manufactured by Ohmite. This resistor is designed for high-power applications requiring precision resistance and excellent stability. The WLCR series is known for its robust construction and ability to handle high surge currents, making it suitable for demanding environments.

Applications

  • Power supplies
  • Motor control circuits
  • Inrush current limiting
  • Snubber circuits
  • Braking resistors

Features

  • High power rating: Can dissipate significant amounts of power without overheating.
  • Low temperature coefficient: Maintains stable resistance value over a wide temperature range.
  • High surge current capability: Withstands high current surges without damage.
  • Wirewound construction: Provides excellent precision and stability.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Reliable Performance: The robust construction and high power rating ensure reliable performance in demanding applications.
  • Stable Resistance: The low temperature coefficient ensures stable resistance values over a wide temperature range.
  • Protection Against Surges: The high surge current capability protects the circuit from damage due to transient events.
  • Long-Term Stability: The wirewound construction provides excellent long-term stability.
  • Environmental Compliance: RoHS compliance ensures that the resistor meets environmental regulations.

Additional Details

The WLCR010FET typically has a power rating of 10 watts. It is available in various resistance values and tolerances. The resistor is designed for through-hole mounting and is typically coated with a flameproof material for added safety. Consult the datasheet for detailed specifications, including resistance values, tolerances, temperature coefficient, and derating curves. The specific materials used in the construction also affect the inductance and high-frequency performance of the resistor.

You May Also Be Interested in

Vishay
NS-2M 1 1% E73 E3
Need more? Email Us
ECAD model for NS02M1R000FE73
Vishay
RES 4.64K OHM 1/4W 1% AXIAL
Need more? Email Us
ECAD model for CMF504K6400FHEB
Vishay
RES 475 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C4750FC100
KOA Speer
LEADED RESISTOR CERAMIC ANTI PUL
Need more? Email Us
ECAD model for PCF2CT631R470K
TE Connectivity
RES 2.2K OHM 5% 10W RADIAL
Need more? Email Us
ECAD model for SQMR10S2K2J
KOA Speer
LEADED RESISTOR CERAMIC ANTI PUL
Need more? Email Us
ECAD model for PCF2C150K
Ohmite
RES 68 OHM 10% 2W AXIAL
Need more? Email Us
ECAD model for OY680KE
Vishay
CAP
Need more? Email Us
ECAD model for RS0054R000FE12
Vishay
RES 10.2K OHM 1/4W 1% AXIAL
Need more? Email Us
ECAD model for CMF5010K200FHEB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention