EN
  • EN
  • DE
  • IT

OZ554LN-A-0-TR

Part No OZ554LN-A-0-TR
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833169-OZ554LN-A-0-TR
Ultra Librarian 3D Model Ultra Librarian OZ554LN-A-0-TR CAD Model

Description

The OZ554LN-A-0-TR is a backlight controller IC developed by O2Micro, primarily used to drive LED backlights in LCD panels. It is commonly found in various display applications such as notebook computers, LCD monitors, and portable devices. The controller integrates several functions to provide a compact and efficient solution for backlight management.

Applications:

  • Notebook Computers: Powers and controls the LED backlight for laptop screens.
  • LCD Monitors: Manages the LED backlight in desktop LCD monitors.
  • Portable Media Players: Drives the backlight for LCD screens in portable devices.
  • Automotive Displays: Used in automotive infotainment systems to control display brightness.
  • Industrial Displays: Incorporated into industrial LCD panels for backlight control.

Features:

  • High Efficiency: Designed to minimize power consumption and maximize battery life in portable applications.
  • PWM Dimming Control: Allows for precise brightness adjustment using Pulse Width Modulation.
  • Over-Voltage Protection (OVP): Protects the LED backlight from potential damage caused by voltage spikes.
  • Over-Current Protection (OCP): Limits the current to prevent overheating and damage to the LEDs.
  • Short-Circuit Protection (SCP): Shuts down the IC to prevent damage in the event of a short circuit.
  • Under-Voltage Lockout (UVLO): Ensures stable operation by preventing the IC from operating at insufficient input voltage.
  • Small Form Factor: Compact package design suitable for space-constrained applications.

Benefits:

  • Prolonged Battery Life: High efficiency design reduces power consumption, extending the battery life of portable devices.
  • Improved Display Quality: Precise PWM dimming enables smooth and accurate brightness control, enhancing display clarity.
  • Reliable Performance: Comprehensive protection features guarantee stable and reliable operation under various conditions.
  • Cost-Effective Solution: Integrated functions minimize the need for external components, reducing overall system cost.
  • Simplified Integration: Easy to integrate into existing designs, streamlining the development process.

Additional Details:

The OZ554LN-A-0-TR typically operates with a wide input voltage range, accommodating different power supply configurations. The adjustable PWM dimming frequency optimizes performance for diverse display types. It includes a boost converter to generate the appropriate voltage for driving the LED backlight string, meeting stringent EMI standards.

Thermal management features within the OZ554LN-A-0-TR ensure safe operation within temperature limits, even under heavy loads. Its robust design and comprehensive protection contribute to the display system's overall reliability and longevity.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,175 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess