EN
  • EN
  • DE

Z0107NN

Part No Z0107NN
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1282645-Z0107NN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z0107NN CAD Model

Description

The NXP Z0107NN is a highly efficient, 4-quadrant Triac, suitable for use in various applications requiring low to medium current switching capabilities. This semiconductor device is designed to control AC loads in a compact package, offering excellent power density for its size. The Z0107NN is part of NXP's robust triac family, known for their reliability and performance in a wide range of temperature and operational conditions.

Key Features

  • Current Rating: The device can handle currents up to 1A, making it suitable for small motor control, lighting, and heating applications.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage ensures that the triac can be easily controlled by microcontrollers and other low-power gate drive circuits.
  • On-State Voltage (Vtm): The low on-state voltage drop across the device helps in reducing power dissipation and improving efficiency.
  • Quadrant Operation: Capable of operating in all four quadrants, the Z0107NN provides versatility in controlling both inductive and resistive loads.
  • Temperature Range: Suitable for operation in a wide temperature range, ensuring reliability in various environments.
  • Package: Enclosed in a SOT-223 surface-mount package, this triac is designed for PCB mounting, saving space and easing the manufacturing process.

Applications

The versatile nature of the NXP Z0107NN allows it to be used in a variety of applications, including but not limited to:

  • Home appliances (such as blenders, mixers, and electric fans)
  • Lighting systems (including dimmers and switchers)
  • Small electric heaters and thermostats
  • Motor control circuits for small motors

Quality and Support

NXP is known for its commitment to quality, and the Z0107NN is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability. Additionally, NXP provides extensive technical support and documentation, making the integration of the Z0107NN into your design as seamless as possible.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Silergy Corp
Need more? Email Us
IXYS
Lowest to $7.8205
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Need more? Email Us
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2402 $58.8490
585+ $0.1975 $115.5375
905+ $0.1917 $173.4885
1,250+ $0.1848 $231.0000
1,615+ $0.1790 $289.0850
2,160+ $0.1605 $346.6800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess