EN
  • EN
  • DE

BGA2716

Part No BGA2716
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC AMPLIFIER 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 50MHz to 3.6GHz
P1dB 8.9dBm (7.8mW)
Gain 22.9dB
Noise Figure 5.3dB
RF Type ISM
Supply Voltage - Operating 5 V to 6 V
Operating Supply Current 15.9mA
Test Frequency 1GHz
Case / Package 6-TSSOP
Win Source Part Number 235206-BGA2716
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA2716 CAD Model

Description

The BGA2716 from NXP Semiconductors is a state-of-the-art Silicon Germanium Carbon (SiGe:C) Low Noise Amplifier (LNA) designed for a high level of performance across a broad range of applications. This versatile amplifier is an ideal choice for designers looking to enhance signal quality in systems such as wireless communication, satellite LNBs, GPS receivers, and various RF front-end applications.

Key Features

  • Frequency Range: The BGA2716 operates over a wide frequency range, making it suitable for a variety of RF bands and ensuring flexibility in design for multiple applications.
  • Low Noise Figure: With its low noise figure, this LNA provides excellent sensitivity and signal-to-noise ratio, which is crucial for high-quality signal reception and processing.
  • High Linearity: The device offers high linearity, which ensures minimal distortion in the amplification process, preserving the integrity of the input signal.
  • Adjustable Current: The current consumption can be adjusted to balance the performance requirements with power consumption, providing a customizable solution for energy-sensitive applications.
  • On-chip Matching: The BGA2716 includes on-chip input and output matching, which simplifies the design process and reduces the need for external components.

Applications

  • Wireless communication systems
  • Global Navigation Satellite Systems (GNSS) receivers
  • Satellite radio and LNBs
  • Infrastructure for mobile networks
  • RF front-ends for wireless data systems

The BGA2716 is provided in a small 6-pin leadless SOT363 (SC-88) surface-mounted plastic package, which ensures a compact footprint on the circuit board. Additionally, it is designed for easy integration into existing designs, reducing time-to-market for new products. NXP's commitment to quality and performance makes the BGA2716 a reliable and efficient choice for enhancing RF amplification in a wide array of electronic devices.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2864 $58.7120
495+ $0.2345 $116.0775
765+ $0.2275 $174.0375
1,050+ $0.2206 $231.6300
1,360+ $0.2125 $289.0000
1,820+ $0.1906 $346.8920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,950 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess