EN
  • EN
  • DE

Z0103NN

Part No Z0103NN
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description TRIAC 800V 8.5A 4-Pin(3+Tab) SC-73 / Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1282637-Z0103NN
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name Z0103NN
Introduction Date August 05, 2015
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian Z0103NN CAD Model

Description

The NXP Z0103NN is a high-performance, low-power Triac designed to manage AC loads in a compact SOT-223 surface-mountable package. This semiconductor device is part of NXP's renowned series of silicon bidirectional thyristors. It is particularly suitable for use in switching applications where low to medium current operation is required.

Key Features

  • Current Rating: The Z0103NN is capable of handling currents up to 1A, which makes it an excellent choice for small motor controls, lighting controls, and general purpose AC switching where high surge capability is not a necessity.
  • Gate Trigger Voltage: It features a very low gate trigger voltage (Vgt) which typically ranges from 0.7V to 1.5V, allowing for direct drive capability from low-power drivers and microcontrollers.
  • Temperature Performance: The device operates within a wide temperature range from -40°C to +125°C, ensuring reliability and stability across various environmental conditions.
  • Package: Its SOT-223 package is optimized for efficient PCB space usage and offers an excellent power-to-size ratio, making it ideal for compact designs.

Applications

The Z0103NN is versatile and can be used in a variety of applications. Common uses include home appliances like coffee machines and electric toothbrushes, as well as office equipment, power tools, and automated systems that require controlled AC power delivery. Its small form factor also makes it suitable for industrial designs where space is at a premium.

Quality and Reliability

NXP is known for its commitment to quality, and the Z0103NN is no exception. It is designed to meet stringent standards, ensuring a reliable performance in a wide range of devices and systems. Whether for mass production or specialized equipment, this Triac provides a dependable solution for AC power control.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5682
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Microchip Technology
Lowest to $6.2562
Silergy Corp
Need more? Email Us
Intel
Need more? Email Us
Intel
Lowest to $50.4238
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
IXYS
Lowest to $7.8205

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1426 $50.6230
750+ $0.1336 $100.2000
1,165+ $0.1291 $150.4015
1,670+ $0.1200 $200.4000
2,165+ $0.1155 $250.0575
2,705+ $0.1110 $300.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,070 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess