Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 10A
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 105A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 30mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220FPAB
Win Source Part Number 198519-ACST1010-7FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACST1010-7FP CAD Model

Description

The ACST1010-7FP from STMicroelectronics is a state-of-the-art AC switch that integrates a plethora of features designed to enhance performance, reliability, and ease of use in a wide range of applications. This device is part of ST's AC switch family and is particularly suited for home appliances, industrial control systems, and smart home automation where efficient AC power control is required.

Key Features

  • High Surge Capability: The ACST1010-7FP is capable of withstanding high surge voltages, ensuring reliable operation during power surges and spikes that are common in AC mains environments.
  • Overvoltage Protection: It comes with built-in overvoltage protection, which eliminates the need for additional external components, reducing both cost and board space.
  • High Noise Immunity: Designed with a high noise immunity, the device is less susceptible to false triggering and erratic behavior in electrically noisy environments.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, thus enhancing its longevity and operational safety.
  • Snubberless Technology: The ACST1010-7FP utilizes ST's proprietary Snubberless™ technology, which helps to minimize the need for external snubber circuits while providing a quieter and more efficient operation.
  • Direct Drive Capability: This AC switch can be driven directly from a microcontroller, simplifying the design and reducing component count.

Applications

The versatility of the ACST1010-7FP makes it an excellent choice for a variety of applications, including:

  • Smart home devices
  • Overvoltage crowbar protection
  • Motor control circuits
  • Lighting systems
  • Power supply units

Package and Quality

The ACST1010-7FP is housed in a robust TO-220FP package, which is well-suited for through-hole mounting and offers excellent thermal performance. STMicroelectronics ensures high-quality standards, with the device being compliant with international regulations and manufactured to meet the demands of modern electronic systems.

With its combination of features, the ACST1010-7FP represents a smart choice for designers looking to create robust and efficient AC power control systems.

You May Also Be Interested in

Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $2.1836
ECAD model for Q6012LTH1LEDTP
Littelfuse Inc.
TRIAC INT TRIGGER 400V 10A TO220
Lowest to $1.5063
ECAD model for Q4010LT
Sanken
TRIAC 600V 25A TO-3PF
Need more? Email Us
ECAD model for TM2561B-L
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.4997
ECAD model for Q6016RH2TP
Littelfuse Inc.
TRIAC 400V 4A TO251
Lowest to $0.9896
ECAD model for Q4004V4
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 8A TO252
Lowest to $1.7303
ECAD model for Q8008DH4
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 30A TO22 / TRIAC Alternistor - Snubberless 600 V 30 A Through Hole TO-220AB
Need more? Email Us
ECAD model for Q6030LH3TP
STMicroelectronics
Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.8025
ECAD model for T810T-6I
Littelfuse Inc.
TRIAC 400V 15A TO220
Need more? Email Us
ECAD model for Q4015R5

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2757 $50.0654
54+ $1.8672 $100.8288
83+ $1.8089 $150.1387
115+ $1.7505 $201.3075
148+ $1.6922 $250.4456
198+ $1.5171 $300.3858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,400 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention