EN
  • EN
  • DE

LED2472GQTR

Part No LED2472GQTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description 24-channels LED driver with error detection and gain control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 24
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 19V
Output Current per Channel 72mA
Frequency 30MHz
Applications Signage
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-MLPQ-EP (5x5)
Win Source Part Number 1195997-LED2472GQTR
Manufacturer Homepage www.st.com
Family Name LED2472G
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LED2472GQTR CAD Model

Description

STMicroelectronics LED2472GQTR LED Display Driver

The LED2472GQTR from STMicroelectronics is a state-of-the-art LED display driver that is designed to bring high-performance and energy-efficient solutions to a wide array of lighting applications. This device is part of STMicroelectronics' extensive portfolio of LED drivers, known for their reliability and innovation. The LED2472GQTR is particularly suitable for driving LED arrays and is widely used in applications such as large video displays, advertising panels, and dynamic lighting solutions.

Key Features

  • 24-Channel LED Driver: The LED2472GQTR can manage up to 24 LED channels, allowing for intricate and extensive LED configurations.
  • Output Current Control: Each channel provides accurate output current regulation through an external resistor, with the capability to deliver up to 80 mA per channel.
  • Error Detection: It includes open-LED and shorted-LED error detection mechanisms to ensure the reliability and longevity of the LED array.
  • Flexible Dimming Options: The device offers 12-bit (4096 steps) grayscale PWM dimming per channel, enabling precise control over brightness levels for sophisticated lighting effects.
  • Serial Interface: Equipped with a serial interface for data transfer, the LED2472GQTR allows for easy integration with microcontrollers or other control units.
  • Thermal Shutdown Protection: To prevent damage from overheating, the device incorporates thermal shutdown protection that automatically turns off the output if the internal temperature exceeds a safe threshold.

Applications

The versatility of the LED2472GQTR makes it an ideal choice for a multitude of applications. It is commonly used in:

  • Full-color video screens and billboards
  • LED panels for stage and entertainment lighting
  • Architectural lighting installations
  • Interactive displays and signage
  • General-purpose LED back-lighting

With its robust feature set and reliable performance, the LED2472GQTR LED display driver by STMicroelectronics represents a premier solution for designers looking to create advanced, vibrant, and efficient LED lighting systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4801 $52.2015
36+ $2.8555 $102.7980
55+ $2.7663 $152.1465
75+ $2.6770 $200.7750
97+ $2.5878 $251.0166
130+ $2.3201 $301.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,235 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess