EN
  • EN
  • DE

XPC823CZT66B2T

Part No XPC823CZT66B2T
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 66MHZ 256BGA / MPU PowerQUICC MPC8xx Processor RISC 32bit 66MHz 256-Pin BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC8xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 66MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Video
Ethernet 10 Mbps (1)
USB USB 1.x (1)
Voltage - I/O 3.3V
Operating Temperature Range -40°C ~ 95°C (TA)
Package 256-BBGA
Manufacturer Package 256-PBGA (23x23)
Additional Interfaces I2C, SMC, SCC, SPI, UART
Win Source Part Number 800120-XPC823CZT66B2T
Popularity Medium
Supply and Demand Status Limited
Family Name XPC823
Introduction Date January 09, 2001
ECCN 3A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XPC823CZT66B2T CAD Model

Description

Introducing the NXP XPC823CZT66B2T Microprocessor

The NXP XPC823CZT66B2T is a highly integrated microprocessor that is part of the PowerQUICC™ family, renowned for its exceptional performance and versatility. Designed to cater to a wide range of applications, this processor is particularly well-suited for embedded control systems, communication controllers, and networking equipment.

Key Features of the XPC823CZT66B2T

  • Core: At the heart of the XPC823CZT66B2T is the PowerPC™ 603e core, which delivers robust computational power while maintaining energy efficiency. This core operates at a speed of 66 MHz, providing a balance between performance and power consumption.
  • Integrated Memory Controller: The processor features an integrated memory controller supporting multiple memory types, including SDRAM, Flash, and ROM, which allows for flexible memory management and optimization of system performance.
  • System Integration: The XPC823CZT66B2T includes a wealth of integrated peripherals such as timers, serial ports, and a System Integration Unit (SIU) that simplifies board design and reduces the need for additional components.
  • Communication: With its Communication Processor Module (CPM), the XPC823CZT66B2T excels in handling various communication protocols, including Ethernet, ATM, HDLC, and UART, making it an ideal choice for networking and telecommunications.
  • Embedded Security: The processor also offers support for embedded security features, providing a secure foundation for applications that require data protection and secure communications.

Applications of the NXP XPC823CZT66B2T

The versatility of the XPC823CZT66B2T makes it suitable for a myriad of applications. It can be deployed in industrial control systems, factory automation, and robotics, where reliable and efficient processing is crucial. Additionally, its communication capabilities make it a go-to choice for network routers, switches, and wireless infrastructure.

Whether you are developing a complex communication system or a sophisticated embedded application, the NXP XPC823CZT66B2T offers the performance, integration, and flexibility needed to create innovative solutions that meet the demands of today's technology landscape.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
Lowest to $53.7967
Advanced Micro Devices
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
IBM
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess