EN
  • EN
  • DE

SY100EL17VZC-TR

Part No SY100EL17VZC-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR QUAD DIFF 5V/3.3V 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 4
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1104249-SY100EL17VZC-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL17VZC-TR CAD Model

Description

Microchip Technology's SY100EL17VZC-TR: A High-Speed Differential Receiver

The SY100EL17VZC-TR from Microchip Technology is a cutting-edge differential receiver designed to deliver high-speed performance in a variety of digital applications. This device is part of Microchip's high-performance ECL product line, ensuring fast propagation delay and minimal skew, which is crucial for synchronous communication and data processing tasks.

Key Features

  • High-Speed ECL Differential Receiver: The SY100EL17VZC-TR operates at exceptional speeds, making it suitable for applications requiring rapid data acquisition and processing.
  • 3.3V or 5V Power Supply Options: The device can be powered by either a 3.3V or 5V supply, providing flexibility in system design and compatibility with a range of other components.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability and performance even under harsh conditions.
  • Available in Surface-Mount Package: The product comes in a surface-mount package, which is ideal for compact and high-density circuit designs.

Applications

The SY100EL17VZC-TR is versatile and can be employed in various applications, such as:

  • High-speed data transmission systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Telecommunications and networking equipment

Performance and Quality

Microchip Technology ensures that the SY100EL17VZC-TR meets stringent quality standards. The device's performance is characterized by low jitter and high immunity to noise, which are essential attributes for maintaining signal integrity in high-speed digital circuits. Additionally, the differential design of the receiver allows for better common-mode noise rejection, further enhancing its performance in electrically noisy environments.

Integrating the SY100EL17VZC-TR into your design will provide a reliable solution for high-speed signal reception, contributing to the overall efficiency and performance of your electronic systems. With Microchip's reputation for quality and support, this product is an excellent choice for engineers and designers looking to push the boundaries of speed and precision in their digital applications.

You May Also Be Interested in

Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess