EN
  • EN
  • DE

AX2000-FGG896M

Part No AX2000-FGG896M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 586 I/O 896FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 586 294912 896-BGA
Manufacturer Microchip Technology
Series Axcelerator
Package Tray
Number of I/O 586
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 896-BGA
Case / Package 896-FBGA (31x31)
Family Name AX2000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912316-AX2000-FGG896M
Ultra Librarian 3D Model Ultra Librarian AX2000-FGG896M CAD Model

Description

Microchip Technology's AX2000-FGG896M Product Overview

The AX2000-FGG896M is a state-of-the-art microcontroller unit (MCU) manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced product is designed to meet the needs of a wide range of applications, from consumer electronics to industrial automation systems.

At the heart of the AX2000-FGG896M is a powerful processing core that provides exceptional computational speed and efficiency, making it ideal for handling complex algorithms and high-speed data processing tasks. The MCU is built to support a variety of communication protocols, ensuring seamless integration with existing systems and devices, as well as the flexibility to adapt to new and emerging technologies.

With its robust set of features, the AX2000-FGG896M offers developers a high degree of flexibility and scalability. It includes a rich set of peripherals and interfaces that can be tailored to specific application requirements. This includes multiple serial communication interfaces, high-resolution analog-to-digital converters, and ample memory for program storage and data handling.

The device is encapsulated in a compact FGG896 package, which is designed to optimize board space without compromising on performance or functionality. The package is suitable for high-density PCB designs, and its footprint is compatible with a range of standard manufacturing processes, reducing the complexity and cost of system design and assembly.

Microchip Technology is committed to providing long-term support for its products, and the AX2000-FGG896M is no exception. Customers can expect regular updates, comprehensive technical support, and a wealth of documentation and development tools. This commitment ensures that the AX2000-FGG896M will remain a reliable and valuable component of any electronic system for years to come.

In summary, the AX2000-FGG896M by Microchip Technology is an exceptional MCU choice for designers looking for a blend of performance, flexibility, and reliability in their embedded systems. Whether it's for advanced consumer gadgets or critical industrial controls, the AX2000-FGG896M is engineered to exceed expectations and drive innovation.

You May Also Be Interested in

Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $4,268.6568 $4,268.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess