The NXP UJA1162ATK is a cutting-edge high-speed CAN (Controller Area Network) transceiver designed for automotive and industrial data communication systems. This compact and robust integrated circuit is part of NXP's high-performance networking solutions, providing reliable communication in demanding environments.
The UJA1162ATK supports the ISO 11898-2:2003 standard and is compatible with the ISO 11898-5:2007 standard for low-power operation. It offers a broad operating voltage range from 4.5 V to 28 V, which makes it versatile for various applications, including those with fluctuating power supply conditions.
Key Features
- High-Speed CAN Interface: Supports up to 1 Mbit/s for efficient data transfer.
- Low-Power Mode: Features a standby mode with a local and remote wake-up capability, ensuring minimal power consumption during idle periods.
- Robust Protection: Equipped with thermal protection, as well as battery and CAN short-circuit proof to both supply lines, enhancing the reliability and longevity of the device.
- Excellent Electromagnetic Compatibility (EMC): Designed to withstand the harsh electromagnetic environments typically found in automotive applications.
Applications
The UJA1162ATK is primarily used in automotive networks but also finds its place in industrial automation systems. It is suitable for a wide range of applications, including:
- Body control modules
- Gateway modules
- Powertrain systems
- Chassis control modules
- Diagnostic interfaces
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
4.5 V to 28 V |
| Operating Temperature |
-40°C to +150°C |
| Package |
SO8 |
| Compliance |
ISO 11898-2:2003, ISO 11898-5:2007 |
With its robust design and advanced features, the NXP UJA1162ATK is an ideal solution for developers looking to implement a reliable CAN network in automotive or industrial settings.