EN
  • EN
  • DE

SC26C92C1B,528

Part No SC26C92C1B,528
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 44QFP / UART IC 2, DUART Channel 8 Byte 44-PQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
FIFO's 8 Byte
Data Rate (Max) 1Mbps
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 44-QFP
Supplier Device Package 44-PQFP (10x10)
Base Product Number SC26
Other Names 935248790528,SC26C92C1B-T,SC26C92C1B-T
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260726-SC26C92C1B,528
Ultra Librarian 3D Model Ultra Librarian SC26C92C1B,528 CAD Model

Description

The NXP SC26C92C1B,528 is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) interface integrated circuit that offers a versatile solution for serial communication in a wide array of embedded systems. This powerful IC is designed to facilitate efficient data exchange between a microprocessor or microcontroller and serial communication peripherals.

Key Features

  • Dual Channel: It contains two independent UART channels, each capable of handling full-duplex asynchronous serial communication. This allows for simultaneous data transmission and reception on two separate serial lines.
  • Programmable Baud Rates: With programmable baud rate generators, the SC26C92C1B,528 can support a wide range of data rates, making it highly adaptable to various system requirements.
  • FIFO Buffers: Each UART channel is equipped with 16-byte FIFO buffers for both transmit and receive operations, which enhances data throughput and reduces the load on the system’s CPU.
  • Modem Control: The IC includes a complete modem control capability, providing signals such as Request to Send (RTS) and Clear to Send (CTS) for full control over the communication link.
  • Flexible Character Formatting: It supports 5, 6, 7, or 8-bit character lengths, even or odd parity, and 1, 1.5, or 2 stop bits, allowing customization of the data format to match specific communication protocols.
  • Multiple Interrupt Sources: The device features a comprehensive interrupt system with multiple sources, enabling efficient notification of events such as data transmission completion, errors, and more.

Applications

The SC26C92C1B,528 is ideal for applications that require reliable and fast serial data communication. It is commonly used in:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Computer peripheral interfacing
  • Telecommunication systems

Technical Specifications

The NXP SC26C92C1B,528 operates over a wide temperature range and is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package. It is designed to interface directly with 5V systems, making it compatible with a broad range of microprocessors and microcontrollers in the market.

For detailed technical specifications, datasheets, and support documentation, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.

You May Also Be Interested in

Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
NXP / Nexperia
OCTAL UART
Lowest to $58.6467

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0747 $86.1494
3+ $35.3433 $106.0299
5+ $34.2389 $171.1945
7+ $33.1344 $231.9408
8+ $32.0299 $256.2392
11+ $28.7165 $315.8815
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess