EN
  • EN
  • DE

MPC860DTVR66D4

Part No MPC860DTVR66D4
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 66MHZ 357BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MPC8xx Microprocessor IC series 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Manufacturer NXP
Series MPC8xx
Package Tray
Core Processor MPC8xx
Speed 66MHz
Operating Temperature Range 0°C ~ 95°C (TA)
Package 357-BBGA
Case / Package 357-PBGA (25x25)
Family Name MPC86
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Quantity per package 44
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927948-MPC860DTVR66D4
Ultra Librarian 3D Model Ultra Librarian MPC860DTVR66D4 CAD Model

Description

The NXP MPC860DTVR66D4 is a versatile and powerful integrated communications processor that stands out in the PowerQUICC® family, renowned for its exceptional performance and integration. This processor is designed to cater to a wide array of applications, including networking, telecommunications, wireless infrastructure, and industrial control systems.

Key Features

  • High-Performance Core: At the heart of the MPC860DTVR66D4 is a high-speed PowerPC core that operates at a frequency of 66 MHz, delivering the computational power necessary for demanding applications.
  • Integrated Communications: The processor features a Communication Processor Module (CPM) that supports a variety of serial communications interfaces, including Ethernet, ATM, HDLC, UART, and I²C, making it ideal for networking tasks.
  • System Integration: With an integrated memory controller that supports multiple memory types such as DRAM, SRAM, and Flash, this processor simplifies system design and reduces the overall component count.
  • On-Chip Peripherals: The device comes with an array of on-chip peripherals, including timers, interrupt controllers, and parallel I/O ports, which enhance its functionality and reduce the need for additional external components.

Applications

The MPC860DTVR66D4's blend of processing power and communication capabilities makes it suitable for a broad spectrum of applications:

  • Network routers and switches
  • Wireless base station controllers
  • Gateways and access devices
  • Industrial control systems
  • Embedded computing platforms

Reliability and Support

NXP's commitment to quality ensures that the MPC860DTVR66D4 is a reliable component for any product. The processor is backed by NXP's comprehensive technical support and documentation, making integration and troubleshooting a smoother process for system designers and engineers.

Whether you are developing a sophisticated networking device or a robust industrial control system, the NXP MPC860DTVR66D4 offers a blend of performance, integration, and efficiency that can help you achieve your design objectives with confidence and ease.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess